EN
  • EN
  • DE

TPS1116RGET

Part No TPS1116RGET
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 376256-TPS1116RGET
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS1116RGET CAD Model

Description

The TPS1116RGET, crafted by the renowned semiconductor manufacturer Texas Instruments, is a state-of-the-art integrated circuit that is part of the company's extensive portfolio of power management devices. This particular model is designed to meet the rigorous demands of modern electronic applications, offering a blend of efficiency, reliability, and versatility.

Key Features

  • Voltage Regulation: The TPS1116RGET provides precise voltage regulation, ensuring that connected devices receive a stable power supply that is critical for maintaining performance and longevity.
  • Power Efficiency: With advanced power management technology, this IC helps in achieving high power efficiency, leading to energy savings and reduced heat generation.
  • Compact Design: Encased in a small, surface-mount package, the TPS1116RGET is suitable for space-constrained applications, allowing for more compact and streamlined designs.
  • Durability: Built to Texas Instruments' exacting standards, this product offers robust performance and is capable of withstanding harsh operating conditions, making it ideal for industrial and automotive applications.
  • Integration: The device integrates multiple functions that simplify circuit design, reduce the number of external components required, and shorten product development cycles.

Applications

The versatile nature of the TPS1116RGET makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Portable electronics where power efficiency is crucial
  • Automotive systems that require reliable performance under varying conditions
  • Industrial equipment demanding long-term stability and robustness
  • Networking hardware where consistent data integrity is necessary

Technical Specifications

Here are some of the technical specifications that make the TPS1116RGET a standout product:

  • Adjustable output voltage for a wide range of uses
  • Low dropout voltage to maximize battery life in portable devices
  • Thermal and over-current protection for enhanced safety
  • High accuracy and low noise performance for sensitive applications

With Texas Instruments' commitment to quality and innovation, the TPS1116RGET is a reliable choice for designers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Lowest to $35.9690
EPCOS (TDK)
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess