EN
  • EN
  • DE

TPIC6C596DRG4T

Part No TPIC6C596DRG4T
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description PROTOTYPE / Shift Shift Register 1 Element 8 Bit 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series TPIC
Package Bulk
Product Status Active
Logic Type Shift Register
Output Type Open Drain
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Win Source Part Number 1380114-TPIC6C596DRG4T
Ultra Librarian 3D Model Ultra Librarian TPIC6C596DRG4T CAD Model

Description

Overview of TPIC6C596DRG4T by Texas Instruments

The TPIC6C596DRG4T is a high-performance, power logic 8-bit shift register designed and manufactured by Texas Instruments. This advanced integrated circuit is engineered to provide a reliable and efficient solution for driving LEDs, relays, and other low-power display elements in a wide array of applications such as industrial control systems, automotive, and consumer electronics.

Key Features

  • Power Output Stage: The device features an 8-bit serial-in, parallel-out shift register that directly drives the outputs. Each channel can sink up to 100 mA, which allows direct control of display segments or LEDs.
  • High-Voltage Handling: With a 33 V maximum output voltage rating, the TPIC6C596DRG4T can handle higher voltage requirements, making it versatile for various applications.
  • Low Power Consumption: The device operates with a typical supply current of 3 mA, ensuring energy-efficient operation in your designs.
  • Enhanced Durability: The open-drain DMOS transistor output structure provides enhanced durability and protection against inductive kickback, which is critical for driving inductive loads.
  • Edge-Triggered Clock Input: The shift register is designed with an edge-triggered clock input (SRCK) and a clock output (RCK) which ensures precise timing and control over data shifting and storage.
  • Output Enable Function: An output enable (G) input allows the user to place the eight outputs in either a high-impedance OFF-state or an ON-state, providing additional control and power-saving options.

Applications

The TPIC6C596DRG4T is suitable for a variety of applications where power control and efficiency are critical. Common uses include:

  • LED Display Systems
  • Relay Drivers
  • Motor Control Boards
  • Automotive Control Systems
  • Industrial Control Interfaces

Packaging and Quality

The TPIC6C596DRG4T is offered in a slim SOIC (D) package, ensuring a compact footprint for space-constrained applications. Texas Instruments' commitment to quality means that each device is rigorously tested to meet high industry standards for performance and reliability.

With its robust design and versatile features, the TPIC6C596DRG4T from Texas Instruments stands out as a solid choice for designers looking to enhance their power control systems.

You May Also Be Interested in

Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1080 $53.4040
26+ $3.8480 $100.0480
41+ $3.7180 $152.4380
58+ $3.4580 $200.5640
76+ $3.3280 $252.9280
94+ $3.1980 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,480 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess