EN
  • EN
  • DE

TPIC6C596DRG4CT

Part No TPIC6C596DRG4CT
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Shift Registers
Manufacturer Texas Instruments
Win Source Part Number 219969-TPIC6C596DRG4CT
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPIC6C596DRG4CT CAD Model

Description

Overview of TPIC6C596DRG4CT from Texas Instruments

The TPIC6C596DRG4CT is a high-performance, power logic 8-bit shift register designed and manufactured by Texas Instruments. This integrated circuit is part of the TPIC6C596 series, which is known for its robustness and efficiency, making it an ideal choice for driving LEDs, relays, and other high-current loads.

Key Features and Benefits

  • 8-Bit Serial-Input, Parallel-Output Shift Register: This feature allows for the serial input of data which is then output in a parallel format, enabling the control of multiple outputs with minimal input connections.
  • Power DMOS Transistor Outputs: The inclusion of power DMOS transistors provides high current output capability, which is essential for driving a wide range of high-power devices.
  • Low rDS(on): The device offers a low on-state resistance, which translates to lower power dissipation and improved efficiency.
  • Output Clamp Voltage: The TPIC6C596DRG4CT features a 33-V maximum clamp voltage on the output, ensuring protection against overvoltage conditions.
  • Edge Rate Control Circuitry: This minimizes electromagnetic interference (EMI) by controlling the edge rate of the output signals, making it suitable for noise-sensitive applications.
  • Serial Data Support: The device supports serial data input and output, allowing for cascading multiple devices without the need for additional hardware.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection prevents damage from overheating, enhancing the reliability and longevity of the device.

Applications

The TPIC6C596DRG4CT is versatile and can be used in a variety of applications, including:

  • LED Displays and Signage
  • Industrial Control Systems
  • Relay Drivers
  • Motor Controllers

With its robust design and comprehensive feature set, the TPIC6C596DRG4CT from Texas Instruments is an excellent choice for designers looking to implement reliable and efficient power logic control in their systems. Its ability to handle high-current loads while minimizing power loss and EMI makes it a valuable component in any power-sensitive design.

You May Also Be Interested in

Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4752 $52.2720
225+ $0.4452 $100.1700
350+ $0.4301 $150.5350
500+ $0.4000 $200.0000
650+ $0.3850 $250.2500
815+ $0.3700 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,750 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess