EN
  • EN
  • DE

TPIC6A596DWRG4

Part No TPIC6A596DWRG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC 8-BIT SHIFT REGISTER 24-SOIC  /  Shift Shift Register 1 Element 8 Bit 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series TPIC
Package Tape & Reel
Logic Type Shift Register
Output Type Open Drain
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number TPIC6A596
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-41715-6,TPIC6A596DWRG4-ND,296-41715-2,296-41715-1
Standard Package 2,000
Win Source Part Number 988685-TPIC6A596DWRG4
Ultra Librarian 3D Model Ultra Librarian TPIC6A596DWRG4 CAD Model

Description

The TPIC6A596DWRG4 from Texas Instruments is a robust, high-voltage, high-current power logic 8-bit shift register designed to effectively drive heavily capacitive or low-resistance loads. This integrated circuit is part of Texas Instruments' TPIC family, which is well-suited for applications requiring a combination of serial-to-parallel conversion with high-voltage output drive capability.

Key Features

  • High-Voltage Output: The device can handle output voltages up to 50V, making it suitable for a variety of high-voltage applications.
  • High-Current Drive: With a continuous current rating of 350 mA per channel and a total device rating of 500 mA, the TPIC6A596DWRG4 can drive multiple outputs with significant load.
  • Low Power Consumption: The device is designed for low power consumption, which is critical for energy-sensitive applications.
  • Power-On Reset: The TPIC6A596DWRG4 includes a power-on reset circuit that ensures the outputs are in a known state upon power-up.
  • Edge-Triggered Clock Input: The shift register features an edge-triggered clock input, which facilitates precise control over data shifting.

Applications

The TPIC6A596DWRG4 is versatile and can be used in a wide range of applications, including:

  • Relay drivers
  • LED displays
  • Motor controllers
  • Industrial controls
  • Power drivers for solenoids and actuators

Package and Quality

The device is offered in a 20-pin SOIC (DWR) package, which provides a compact footprint while allowing for adequate thermal performance. Texas Instruments is known for their commitment to quality, and the TPIC6A596DWRG4 is manufactured to high standards, ensuring reliability and performance in demanding environments.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments official website or consult the TPIC6A596DWRG4 datasheet.

You May Also Be Interested in

Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0616 $50.6160
25+ $4.1532 $103.8300
38+ $4.0234 $152.8892
52+ $3.8936 $202.4672
67+ $3.7638 $252.1746
89+ $3.3744 $300.3216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,420 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess