EN
  • EN
  • DE

TPIC6259DWG4

Part No TPIC6259DWG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC 8-BIT ADDRESSABL LTCH 20SOIC / D-Type, Addressable 1 Channel 1:8 IC Standard 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series TPIC
Package Tube
Logic Type D-Type, Addressable
Output Type Standard
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 625ns
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number TPIC6259
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-26891-5,TPIC6259DWG4-ND
Standard Package 25
Win Source Part Number 1227464-TPIC6259DWG4
Ultra Librarian 3D Model Ultra Librarian TPIC6259DWG4 CAD Model

Description

Product Overview: TPIC6259DWG4 by Texas Instruments

The TPIC6259DWG4 is a sophisticated power logic octal non-inverting gate designed and manufactured by Texas Instruments. This high-quality integrated circuit is tailored for applications that demand robust output performance and high-voltage input. The device is particularly suitable for driving a wide range of loads, including relays, solenoids, and other actuators.

Key Features

  • High-Voltage Output: The TPIC6259DWG4 can handle output voltages that are essential for driving heavy loads, making it a versatile choice for various industrial applications.
  • High-Current Drive: With the ability to drive high currents, this device ensures reliable operation of connected components, even under demanding conditions.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, thereby enhancing its longevity and reliability.
  • Low Power Consumption: Despite its robust performance, the TPIC6259DWG4 is designed to be energy-efficient, reducing the overall power consumption of the systems it is integrated into.

Applications

The TPIC6259DWG4 is ideal for a broad spectrum of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Power Management Solutions
  • Motor and Relay Drivers

Technical Specifications

Parameter Value
Number of Outputs 8
Output Current 250 mA per channel
Output Voltage 50V
Input Logic Level 5V
Package / Case SOIC-20

For engineers and designers looking for a reliable and high-performing logic gate solution, the TPIC6259DWG4 from Texas Instruments stands out as an exceptional choice. With its robust features and flexible applications, it is poised to meet the needs of a variety of demanding electrical and electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess