EN
  • EN
  • DE

TPIC2101N

Part No TPIC2101N
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 8V-16V 14DIP / DC BRUSH MOTOR CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete (End Of Life)
Motor Type - AC, DC Brushed DC
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Low Side
Interface Parallel
Applications Use For General
Supply Voltage (V) 8V ~ 16V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Part Number Series TPIC2101
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811550-TPIC2101N
Ultra Librarian 3D Model Ultra Librarian TPIC2101N CAD Model

Description

The TPIC2101N is a robust and versatile integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This particular product is engineered to cater to the needs of power management and signal processing in a wide array of applications, making it an essential component for modern electronic systems.

Key Features:

  • High-Voltage Output: The TPIC2101N is capable of handling high-voltage outputs, which is critical for driving heavy loads in industrial applications.
  • Integrated Protection: It comes with built-in protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of the device under various conditions.
  • Power Efficiency: Designed with power efficiency in mind, the TPIC2101N minimizes power loss and heat generation, leading to longer system life and reduced energy consumption.
  • Flexible Control: The device offers flexible control options, including serial and parallel interfaces, which allow for easy integration into complex systems.
  • Durable Construction: Texas Instruments is known for its commitment to quality, and the TPIC2101N is no exception. It is built to withstand harsh environments and provide consistent performance over time.

Applications:

The versatility of the TPIC2101N makes it suitable for a diverse range of applications, such as:

  • Automotive systems
  • Industrial motor control
  • Power supply units
  • LED lighting systems
  • Consumer electronics

Technical Specifications:

Parameter Value
Output Voltage High-Voltage
Protection Features Overcurrent, Thermal Shutdown, UVLO
Control Interface Serial/Parallel
Package Durable Construction

In conclusion, the TPIC2101N from Texas Instruments is a powerful and reliable solution for managing power in demanding environments. Its combination of high-voltage capability, integrated protection, and power efficiency make it an ideal choice for designers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3477 $52.1724
29+ $3.5674 $103.4546
44+ $3.4559 $152.0596
60+ $3.3444 $200.6640
78+ $3.2330 $252.1740
104+ $2.8985 $301.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess