EN
  • EN
  • DE

TPIC1021AQDRQ1

Part No TPIC1021AQDRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LIN PHYSICAL INTERFACE 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 500mV
Supply Voltage - Operating 7 V to 27 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 033568-TPIC1021AQDRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC1021AQDRQ1 CAD Model

Description

Introducing the TPIC1021AQDRQ1 from Texas Instruments

The TPIC1021AQDRQ1 is a sophisticated automotive-grade device designed by Texas Instruments, tailored specifically for the needs of modern vehicle networks. This high-performance integrated circuit is part of Texas Instruments' extensive range of automotive products, engineered to provide reliable and efficient communication within the vehicle's Controller Area Network (CAN).

Constructed with robustness in mind, the TPIC1021AQDRQ1 operates effectively in the harsh environments typical of automotive applications. Its design ensures compliance with the ISO 11898-2 High-Speed CAN (Controller Area Network) physical layer standard, making it a suitable choice for in-vehicle networks where high data integrity and error-free transmission are crucial.

Key features of the TPIC1021AQDRQ1 include its wide operating voltage range and low power consumption, which are essential for automotive electronics that need to perform reliably over a broad spectrum of conditions. The device boasts excellent electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection, ensuring that it is resilient against the electrical noise and transient voltage spikes that are common in automotive settings.

Additionally, the TPIC1021AQDRQ1 supports data rates up to 1 Mbps, allowing for fast and efficient data transfer. This is particularly important for time-critical systems such as engine control units, airbags, and advanced driver-assistance systems (ADAS), where rapid communication can enhance safety and performance.

The device's small footprint and low-profile surface-mount package (QDRQ) make it an ideal choice for space-constrained applications. It is designed for easy integration into existing and new automotive designs, enabling designers to leverage its capabilities without significant alterations to board layouts.

With its focus on reliability, durability, and high-speed communication, the TPIC1021AQDRQ1 from Texas Instruments represents a state-of-the-art solution for automotive network design. Whether it's used in powertrain systems, chassis, or safety-related applications, this IC is engineered to meet the stringent requirements of the automotive industry, providing designers with a trusted option for their CAN network needs.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8704 $50.5008
58+ $1.7521 $101.6218
89+ $1.6929 $150.6681
128+ $1.5745 $201.5360
165+ $1.5153 $250.0245
207+ $1.4561 $301.4127
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess