EN
  • EN
  • DE

TPD6E001RSFR

Part No TPD6E001RSFR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description LOW-CAPACITANCE 6-CHANNEL ±15-kV ESD-PROTECTION ARRAY FOR HIGH-SPEED DATA INTERFACES | TVS DIODE 5V 12WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel
Type Steering (Rail to Rail)
Unidirectional Channels 6
Voltage - Reverse Standoff 5V (Maximum)
Voltage - Breakdown (Minimum) 11V
Power Line Protection Yes
Applications General Purpose
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-WQFN Exposed Pad
Supplier Device Package 12-WQFN (4x4)
Family Part Number TPD6E001
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1271967-TPD6E001RSFR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPD6E001RSFR CAD Model

Description

The TPD6E001RSFR from Texas Instruments is a state-of-the-art, low-capacitance 6-channel Electrostatic Discharge (ESD) protection device designed to safeguard high-speed data interfaces from harmful ESD strikes. This compact and highly efficient component is an essential addition for designers looking to enhance the durability and reliability of their electronic products.

Key Features

  • Integrated Protection: The TPD6E001RSFR integrates six ESD clamps into one small package, providing comprehensive protection for multiple lines while saving valuable board space.
  • Low Capacitance: With ultra-low capacitance of 0.8 pF (typical), this device ensures signal integrity for high-speed data lines, making it ideal for USB 2.0, Ethernet, and other communication standards.
  • IEC Compatibility: It is designed to meet IEC 61000-4-2 (Level 4) ESD protection requirements, providing robust protection against ESD events up to ±8 kV (contact discharge) and ±15 kV (air-gap discharge).
  • Wide Operating Range: The device operates over a broad voltage range, accommodating various applications with ease.

Applications

The TPD6E001RSFR is versatile and can be used in a wide array of applications, including:

  • Mobile Handsets
  • Portable Electronics
  • Computers and Peripherals
  • High-Speed Data Interfaces

Package and Quality

Encased in a small-footprint, lead-free, RoHS-compliant package, the TPD6E001RSFR is designed for easy integration into modern PCB designs. Texas Instruments' commitment to quality ensures that this ESD protection device meets the highest industry standards, offering a reliable solution for safeguarding sensitive electronic components.

Conclusion

Whether you're designing consumer electronics, industrial interfaces, or any application that requires robust ESD protection without compromising signal quality, the TPD6E001RSFR from Texas Instruments is an excellent choice. Its combination of low capacitance, multiple protection channels, and compliance with stringent standards makes it a top contender for designers aiming to enhance the longevity and performance of their products.

You May Also Be Interested in

Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6914 $51.8550
180+ $0.5673 $102.1140
275+ $0.5496 $151.1400
380+ $0.5319 $202.1220
490+ $0.5141 $251.9090
655+ $0.4610 $301.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,850 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess