EN
  • EN
  • DE
  • IT

TPD2S703QDGSRQ1

Part No TPD2S703QDGSRQ1
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description TVS MIXED TECHNOLOGY 6VC 10VSSOP  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Mixed Technology
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Voltage - Clamping 6V
Technology Mixed Technology
Number of Circuits 1
Applications Automotive, USB
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Base Product Number TPD2S703
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-46597-2,296-46597-6,TPD2S703QDGSRQ1-ND,-296-46597-1-ND,296-46597-1
Standard Package 2,500
Win Source Part Number 1014431-TPD2S703QDGSRQ1
Ultra Librarian 3D Model Ultra Librarian TPD2S703QDGSRQ1 CAD Model

Description

The TPD2S703QDGSRQ1 is a highly integrated and robust USB interface protection device designed by Texas Instruments to enhance the reliability and durability of automotive USB 2.0 connections. This advanced component is specifically crafted to safeguard sensitive USB data and power lines from various electrical threats, including electrostatic discharge (ESD), overvoltage, and overcurrent conditions that are commonly encountered in harsh automotive environments.

Key Features

  • Integrated Protection: The TPD2S703QDGSRQ1 features two channels of ESD protection, which comply with the IEC 61000-4-2 (Level 4) standard, ensuring superior resilience against electrostatic discharges.
  • Adjustable Current Limit: The device offers an adjustable current limit for the VBUS pin, which is essential for preventing damage due to overcurrent scenarios. This feature provides the flexibility to set the current threshold according to specific design requirements.
  • Short-to-Battery (STB) Protection: It includes STB protection on the DP_IN and DM_IN pins, which can tolerate up to +18 V, protecting the data lines from being shorted to the battery voltage.
  • Wide Operating Temperature Range: The TPD2S703QDGSRQ1 is designed to operate efficiently over a broad temperature range, making it suitable for various automotive applications that may experience extreme temperature variations.
  • High Reliability: With its robust design and high-quality manufacturing, this device meets stringent automotive standards, ensuring high reliability and performance consistency.

Applications

The Texas Instruments TPD2S703QDGSRQ1 is ideal for use in a wide range of automotive applications where USB interfaces require enhanced protection. These include infotainment systems, navigation units, rear-seat entertainment modules, and any in-vehicle connectivity solution that relies on the USB 2.0 protocol.

Packaging and Availability

This protection device is available in a compact, lead-free, 10-pin MSOP (QDGSR) package, ensuring space-saving integration into automotive designs. Texas Instruments provides comprehensive support and documentation, facilitating the design-in process for engineers and designers working on advanced automotive systems.

You May Also Be Interested in

Analog Devices Inc.
TVS DEVICE MIXED 16-TSSOP
Need more? Email Us
Littelfuse Inc.
TVS DEV MIXED 270V RADIAL LEAD
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
Microsemi Corporation
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 32V 0805
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 16-TQFN
Lowest to $5.4545
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7406 $52.0714
45+ $2.2487 $101.1915
69+ $2.1784 $150.3096
95+ $2.1081 $200.2695
123+ $2.0379 $250.6617
165+ $1.8271 $301.4715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess