EN
  • EN
  • DE

TPD1E10B06DYAR

Part No TPD1E10B06DYAR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description 12-PF, 5.5V, 30-KV ESD PROTECTIO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5.5V (Max)
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 14V
Current - Peak Pulse (10/1000µs) 6A (8/20µs)
Power - Peak Pulse 90W
Power Line Protection No
Applications USB
Capacitance @ Frequency 12pF @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-79, SOD-523
Supplier Device Package SOT-5X3
Base Product Number TPD1E10
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1380113-TPD1E10B06DYAR
Ultra Librarian 3D Model Ultra Librarian TPD1E10B06DYAR CAD Model

Description

TPD1E10B06DYAR - Texas Instruments Single-Channel ESD Protection Device

The TPD1E10B06DYAR is a highly integrated ESD protection device designed by Texas Instruments to safeguard high-speed interfaces from electrostatic discharge (ESD) and other voltage-induced transient events. This compact and efficient solution is ideal for protecting sensitive electronic components in a wide range of applications, including mobile phones, portable electronics, USB interfaces, and high-speed data lines.

Key Features

  • ESD Protection: The TPD1E10B06DYAR offers exceptional ESD protection, capable of withstanding ESD strikes up to ±10.8 kV (IEC 61000-4-2, contact discharge), ensuring the longevity and reliability of the protected device.
  • Low Capacitance: With a low input capacitance of typically 0.85 pF, this device preserves signal integrity, making it suitable for high-speed data lines without significant signal degradation.
  • Small Package: Housed in a tiny DYA package, the TPD1E10B06DYAR is space-efficient, allowing for its integration into space-constrained designs without compromising performance.
  • Wide Operating Range: It operates over a broad temperature range from -40°C to +125°C, ensuring functionality across various environmental conditions.
  • Low Leakage Current: The device features a low leakage current of maximum 100 nA at 5.5 V, contributing to the energy efficiency of the end application.

Applications

The versatility of the TPD1E10B06DYAR makes it an excellent choice for protecting a variety of interfaces, including:

  • USB 2.0 and 3.0
  • LVDS, HDMI, and MHL interfaces
  • Antenna connections
  • Keypads and buttons
  • General-purpose high-speed data lines

With its robust protection capabilities and minimal impact on signal performance, the TPD1E10B06DYAR is a reliable and essential component for designers looking to enhance the durability and ESD resilience of their electronic products. Texas Instruments' commitment to quality ensures that this ESD protection device meets the stringent requirements of modern electronic devices, providing a safeguard against the common and potentially damaging effects of electrostatic discharge.

You May Also Be Interested in

NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1002 $50.1000
1,220+ $0.0822 $100.2840
1,885+ $0.0796 $150.0460
2,595+ $0.0771 $200.0745
3,360+ $0.0745 $250.3200
4,495+ $0.0668 $300.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165,550 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess