EN
  • EN
  • DE

TPA6211TDGNRQ1

Part No TPA6211TDGNRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-HVSSOP
Family Name TPA6211
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-TPA6211TDGNRQ1TR, 296-TPA6211TDGNRQ1DKR, 296-TPA6211TDGNRQ1CT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937219-TPA6211TDGNRQ1
Ultra Librarian 3D Model Ultra Librarian TPA6211TDGNRQ1 CAD Model

Description

The TPA6211TDGNRQ1 from Texas Instruments is a high-fidelity audio amplifier designed for automotive audio applications. This robust and efficient amplifier is part of Texas Instruments' range of audio products tailored to meet the stringent requirements of the automotive industry.

Featuring a 3.1W mono output with a 3.2V to 5.5V supply voltage, the TPA6211TDGNRQ1 delivers high-quality sound with minimal power consumption, making it an ideal choice for vehicle audio systems where energy efficiency is paramount. The device operates with a 10% THD+N (Total Harmonic Distortion plus Noise) ensuring clear and undistorted audio reproduction.

The amplifier is housed in a 16-pin HTSSOP (Thin Shrink Small Outline Package) with PowerPAD™ for enhanced thermal performance, ensuring reliability even under challenging thermal environments typical in automotive settings. With a wide temperature range of -40°C to 85°C, it is built to withstand the harsh conditions of automotive operation.

The TPA6211TDGNRQ1 is also designed with advanced features such as a 2.2V to 5.5V logic compatible shutdown control, which allows for intelligent power management and conservation in vehicles. It also includes thermal and short-circuit protection with auto-recovery, safeguarding the amplifier and connected components from potential damage.

With its impressive signal-to-noise ratio (SNR) and low quiescent current, this amplifier not only provides excellent audio clarity but also maintains a low noise floor, ensuring a quiet background for all types of audio playback. It is suitable for a variety of automotive audio applications, including head units, navigation systems, rear-seat entertainment systems, and external amplifier modules.

In summary, the TPA6211TDGNRQ1 from Texas Instruments is a reliable, high-performance audio amplifier that offers superior sound quality, efficient power management, and rugged durability for automotive audio systems, making it a top choice for manufacturers looking to enhance the in-vehicle audio experience.

You May Also Be Interested in

Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1938 $53.7210
105+ $0.9796 $102.8580
160+ $0.9490 $151.8400
220+ $0.9183 $202.0260
285+ $0.8877 $252.9945
380+ $0.7959 $302.4420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,677 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess