EN
  • EN
  • DE

TPA6211A1DGNRR

Part No TPA6211A1DGNRR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Win Source Part Number 219696-TPA6211A1DGNRR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA6211A1DGNRR CAD Model

Description

The TPA6211A1DGNRR is a high-fidelity audio amplifier designed by the renowned semiconductor manufacturer, Texas Instruments. This product is part of TI's extensive audio amplifier portfolio and is specifically engineered to deliver premium sound quality with high efficiency. The TPA6211A1DGNRR is a perfect solution for a wide range of audio applications, including televisions, desktop computers, portable speakers, and other audio systems requiring a compact, yet powerful audio amplification.

Key Features

  • Output Power: The amplifier is capable of delivering 3.1W into a 3Ω load with a 5V power supply, ensuring robust audio performance for its size.
  • Signal-to-Noise Ratio (SNR): It boasts an impressive SNR, which minimizes background noise and ensures clear audio reproduction.
  • Thermal and Short-Circuit Protection: The device includes built-in thermal and short-circuit protection features, enhancing its reliability and longevity.
  • Single-Supply Operation: It operates efficiently on a single supply voltage, simplifying power supply design and conserving energy.
  • Surface-Mount Package: The TPA6211A1DGNRR comes in an MSOP PowerPAD™ package that allows for efficient thermal dissipation and space-saving on the PCB.

Technical Specifications

  • Amplifier Class: The amplifier is a Class-AB audio amplifier, offering a good balance between efficiency and linearity.
  • Load Impedance: Optimized for 3Ω loads, but also compatible with higher impedance speakers.
  • Supply Voltage Range: It operates within a supply voltage range of 4.5V to 5.5V, accommodating various power sources.
  • Package Type: The device comes in an 8-pin MSOP PowerPAD™ package, which is ideal for space-constrained applications.

Applications

The TPA6211A1DGNRR is versatile and can be used in a variety of audio applications. It is particularly well-suited for portable electronics where space is at a premium and power efficiency is essential. Its high-quality audio output also makes it an excellent choice for home entertainment systems, multimedia speakers, and other consumer audio equipment.

In summary, the TPA6211A1DGNRR from Texas Instruments is a compact, efficient, and reliable audio amplifier that offers superior sound quality for a variety of applications. Its combination of power, protection features, and ease of integration makes it an ideal choice for designers and manufacturers seeking high-performance audio solutions.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7276 $50.9320
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5597 $201.4920
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,660 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess