EN
  • EN
  • DE

TPA6120A2DWP

Part No TPA6120A2DWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description HIGH FIDELITY HEADPHONE AMPLIFIER | IC AMP AUDIO .08W HIFI 20SOPWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels at Load 80mW x 2 at 600Ohm
Supply Voltage (V) 10V ~ 30V, ±5V ~ 15V
Features Differential Inputs, Short-Circuit and Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 20-SO PowerPad
Manufacturer Package 20-SOIC Exposed Pad
Family Part Number TPA6120
Manufacturer Pack Quantity 25
MSL Level 2 (1 Year)
Win Source Part Number 1271886-TPA6120A2DWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA6120A2DWP CAD Model

Description

Overview of Texas Instruments TPA6120A2DWP

The TPA6120A2DWP is a high-fidelity audio amplifier from Texas Instruments, designed to meet the demanding requirements of premium consumer audio systems. This integrated circuit is part of TI's extensive range of audio components, known for their quality, performance, and reliability. The TPA6120A2DWP is particularly well-suited for professional audio equipment, high-end headphone amplifiers, and any application requiring high-quality sound reproduction.

Key Features

  • High Performance: The TPA6120A2DWP boasts a high slew rate of 1300 V/µs, ensuring a wide bandwidth and the ability to handle rapid signal changes without distortion.
  • Low Distortion: With a Total Harmonic Distortion + Noise (THD+N) of 0.00014%, the amplifier delivers exceptionally clear and accurate audio.
  • High Output Power: Capable of delivering 80 mW of continuous power into a 600-Ohm load, making it suitable for driving a wide range of headphones with different impedances.
  • Flexible Supply Voltage: The device operates over a wide supply voltage range from ±5 V to ±15 V, allowing for versatile use in various system configurations.
  • Advanced Circuit Design: Features a current-feedback architecture that provides superior stability and sonic performance.

Applications

The TPA6120A2DWP is ideal for several audio applications, including:

  • Professional audio equipment
  • High-end headphone amplifiers
  • Studio monitor systems
  • Audio/Video receivers
  • Home theater systems

Package and Quality

The Texas Instruments TPA6120A2DWP comes in a 20-pin HTSSOP (DWP) package, which is designed for space-saving and efficient PCB layout. The device also supports a wide operating temperature range, ensuring reliable performance in various environments. As with all Texas Instruments products, the TPA6120A2DWP is manufactured to high standards, ensuring consistent quality and performance for audio professionals and enthusiasts alike.

Overall, the TPA6120A2DWP from Texas Instruments stands out as a top-tier audio amplifier, providing the fidelity and power needed for high-end audio applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5808 $51.6160
48+ $2.1176 $101.6448
74+ $2.0515 $151.8110
101+ $1.9853 $200.5153
131+ $1.9191 $251.4021
175+ $1.7206 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,603 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess