EN
  • EN
  • DE

TPA6111A2DRG4

Part No TPA6111A2DRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 150-mW STEREO AUDIO POWER AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 150mW x 2 @ 16 Ohm
Operating Supply Voltage 2.5 V ~ 5.5 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 8-SOIC
Package 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1271885-TPA6111A2DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPA6111A2
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPA6111A2DRG4 CAD Model

Description

TPA6111A2DRG4 Audio Power Amplifier by Texas Instruments

The TPA6111A2DRG4 is a high-fidelity audio power amplifier designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This amplifier is part of TI's extensive audio IC portfolio and is specifically engineered to deliver premium sound quality with high efficiency, making it an ideal choice for a variety of audio applications.

Encased in an 8-pin SOIC package, the TPA6111A2DRG4 offers a simple and compact solution for audio amplification needs. It operates over a wide supply voltage range from 2.5V to 5.5V, which allows it to be used in both portable and stationary audio systems. The device is capable of delivering up to 150 mW of continuous RMS power into a 16-ohm load with less than 0.08% THD+N across the audio spectrum of 20Hz to 20kHz, ensuring a clear and powerful sound output.

One of the key features of the TPA6111A2DRG4 is its external gain configuration, which provides flexibility in setting the gain while minimizing external component count. This feature, along with its excellent power supply rejection ratio (PSRR) and low quiescent current, makes it a highly efficient solution for battery-powered devices such as headphones, mobile phones, and personal digital assistants.

The TPA6111A2DRG4 also includes thermal and short-circuit protection, which enhances the reliability and longevity of the device by safeguarding it against potential damage from overheating and electrical faults. Additionally, its shutdown feature allows for further power conservation when the amplifier is not in use.

Designed with the end-user in mind, the TPA6111A2DRG4 is easy to implement in various audio systems without the need for complex circuitry. Whether it's for professional audio equipment, consumer electronics, or portable audio devices, the TPA6111A2DRG4 by Texas Instruments stands out as a robust, high-quality audio amplifier that can elevate the auditory experience for listeners.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6891 $51.6825
155+ $0.6455 $100.0525
245+ $0.6237 $152.8065
345+ $0.5801 $200.1345
450+ $0.5583 $251.2350
560+ $0.5365 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,104 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess