EN
  • EN
  • DE

TPA6101A2D

Part No TPA6101A2D
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB STER 50MW 8SOIC / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Manufacturer Texas Instruments
Packaging Tube
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 50mW x 2 @ 16Ohm
Voltage - Supply 1.6V ~ 3.6V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-SOIC
Case / Package 8-SOIC (0.154", 3.90mm Width)
Base Product Number TPA6101
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -TPA6101A2DG4-NDR,-TPA6101A2DG4,296-7018-5-NDR,TEXTISTPA6101A2D,2156-TPA6101A2D,296-7018-5,-TPA6101A2D-NDR,-296-7018-5,-296-7018-5-ND,TPA6101A2DG4,TPA6101A2DG4-ND,-296-7018-5-NDR
Standard Package 75
Win Source Part Number 1321735-TPA6101A2D
Ultra Librarian 3D Model Ultra Librarian TPA6101A2D CAD Model

Description

Product Overview: TPA6101A2D

The TPA6101A2D is a high-fidelity, class-AB audio amplifier designed and manufactured by Texas Instruments. This audio amplifier is part of the DirectPath™ series and is known for its exceptional sound quality and minimal external components requirement. It is an ideal choice for portable and space-constrained applications where high-quality audio amplification is essential.

Key Features

  • Output Power: The TPA6101A2D delivers an output power of 50 mW per channel into a 16-Ohm load, ensuring clear and loud audio reproduction.
  • Supply Voltage: It operates from a 2.5V to 5.5V supply, making it versatile for various power scenarios and compatible with a range of devices.
  • Signal-to-Noise Ratio (SNR): With an impressive SNR of 98 dB, the TPA6101A2D provides high-quality, noise-free audio output.
  • Low Quiescent Current: The low quiescent current of 4 mA maximizes battery life in portable applications.
  • Unity-Gain Stable: The device is unity-gain stable, which simplifies the design by not requiring external gain-setting components.

Applications

The TPA6101A2D is suitable for a wide range of audio applications, including:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Notebook Computers
  • Portable Gaming Devices

Package and Quality

The TPA6101A2D is available in a compact 8-pin MSOP (Mini Small Outline Package) that is easy to integrate into various designs. Texas Instruments ensures high standards of quality and reliability for all its components, and the TPA6101A2D is no exception. It undergoes rigorous testing and quality control measures to meet the industry's demands.

Conclusion

In summary, the TPA6101A2D from Texas Instruments stands out as a high-performance audio amplifier that combines efficiency, compactness, and high-quality audio output. Its low power consumption and easy integration make it an excellent choice for designers looking to enhance the audio experience in portable electronic devices.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess