EN
  • EN
  • DE

TPA6045A4CRHBRG4

Part No TPA6045A4CRHBRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 2.6W x 2 @ 4 Ohm; 200mW x 2 @ 16 Ohm 32-VQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Series DirectPath
Packaging Reel(TR)
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2.6W x 2 @ 4 Ohm; 200mW x 2 @ 16 Ohm
Operating Supply Voltage 4.5 V ~ 5.5 V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD/SMT
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Device Package 32-VQFN (5x5)
Package 32-VFQFN Exposed Pad
Win Source Part Number 219686-TPA6045A4CRHBRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA6045A4CRHBRG4 CAD Model

Description

The TPA6045A4CRHBRG4, from the renowned semiconductor manufacturer Texas Instruments, is a high-fidelity audio power amplifier designed for a wide range of applications. This component is part of TI's extensive audio amplifier portfolio and is engineered to provide efficient, high-quality sound amplification with minimal power loss.

Key Features

  • Output Power: The TPA6045A4CRHBRG4 offers an impressive output power capability, suitable for driving a variety of speakers in different configurations.
  • Efficiency: With advanced technology integration, this audio amplifier is optimized for low power consumption, ensuring efficient operation and reduced heat generation.
  • Signal-to-Noise Ratio (SNR): It features a high SNR, which means it can deliver clear audio with minimal background noise, making it ideal for high-definition audio systems.
  • Thermal Protection: The device includes built-in thermal protection circuits that prevent damage from overheating, ensuring long-term reliability and safety.
  • Multiple Gain Settings: Users can configure the amplifier for various gain settings, allowing for flexible integration into different audio systems.

Applications

The TPA6045A4CRHBRG4 is versatile and can be used in a multitude of audio applications, including:

  • Home theater systems
  • Television soundbars
  • Portable and desktop audio systems
  • Multimedia speakers
  • Professional audio equipment

Quality and Support

As with all Texas Instruments products, the TPA6045A4CRHBRG4 is manufactured to meet the highest industry standards of quality and reliability. Customers can expect robust support, including comprehensive technical documentation, application notes, and design resources to facilitate easy integration into their projects.

Conclusion

Whether you're designing a compact personal audio device or a full-fledged home entertainment system, the TPA6045A4CRHBRG4 from Texas Instruments offers the performance, efficiency, and quality you need to deliver an exceptional audio experience to end-users.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess