EN
  • EN
  • DE

TPA6010A4PWP

Part No TPA6010A4PWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.7W AB 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2.7W x 2 @ 3 Ohm
Supply Voltage - Operating 4.5 V to 5.5 V
Features Bass Boost, Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-HTSSOP
Dimension 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 055369-TPA6010A4PWP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA6010A4PWP CAD Model

Description

The TPA6010A4PWP is a high-fidelity audio power amplifier from Texas Instruments designed to deliver premium sound quality for a wide range of consumer electronics. This versatile amplifier is ideal for applications such as TVs, desktop computers, laptops, and portable speaker systems, where clear and powerful audio output is desired.

Key Features:

  • High-Quality Audio Performance: The TPA6010A4PWP is engineered to provide a high-quality audio experience with low distortion and high signal-to-noise ratio, ensuring crisp and clear sound reproduction.
  • Power Efficiency: With its advanced design, this amplifier operates with high efficiency, minimizing power loss and heat generation, which makes it suitable for compact and portable devices where battery life and thermal management are critical.
  • Flexible Power Supply: The device supports a wide range of power supply voltages, allowing it to be used in various system configurations without the need for complex power supply designs.
  • Thermal and Short-Circuit Protection: The TPA6010A4PWP includes built-in thermal and short-circuit protection features, providing reliability and safety for both the amplifier and the connected speakers.
  • Space-Saving Design: Housed in a 24-pin TSSOP (Thin Shrink Small Outline Package), the amplifier is designed to occupy minimal space on a printed circuit board, making it an excellent choice for space-constrained applications.

Technical Specifications:

Parameter Value
Output Power Up to 10W per channel
Load Impedance Compatible with 4Ω to 8Ω speakers
Signal-to-Noise Ratio (SNR) Greater than 90dB
Supply Voltage Range 10V to 26V
Package Type 24-pin TSSOP

For audio equipment designers and hobbyists looking to create a system with exceptional audio quality, the TPA6010A4PWP from Texas Instruments provides a reliable and high-performance solution that meets the demands of modern audio applications.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess