EN
  • EN
  • DE

TPA4411YZHT

Part No TPA4411YZHT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 80-mW DIRECTPATH STEREO HEADPHONE DRIVER | IC AMP AUDIO .1W STER AB 16DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels at Load 100mW x 2 at 16Ohm
Supply Voltage (V) 1.8V ~ 4.5V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 16-DSBGA (2.24x2.16)
Manufacturer Package 16-UFBGA, DSBGA
Family Part Number TPA4411
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1271859-TPA4411YZHT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA4411YZHT CAD Model

Description

The TPA4411YZHT is a state-of-the-art audio amplifier integrated circuit from Texas Instruments, designed to deliver high-quality sound amplification with minimal power consumption. This component is part of TI's extensive range of audio solutions that cater to a wide array of applications, from professional audio equipment to consumer electronics.

Key Features:

  • High-Quality Audio Performance: The TPA4411YZHT provides exceptional audio quality with low distortion, ensuring a clear and crisp sound output suitable for high-fidelity audio systems.
  • Efficiency: Designed with energy efficiency in mind, this amplifier operates with a low quiescent current, reducing power waste and extending battery life in portable applications.
  • Advanced Thermal Management: The device comes in a thermally-enhanced package that ensures reliable operation even under high power output conditions.
  • Versatility: With its wide supply voltage range and flexible input configurations, the TPA4411YZHT can be easily integrated into various audio circuits and systems.
  • Integrated Protection Circuits: The amplifier includes features such as over-temperature protection and short-circuit protection, enhancing its durability and reliability.

Applications:

The TPA4411YZHT is suitable for a variety of audio applications, including:

  • Portable and wireless speakers
  • Home theater systems
  • Multimedia monitors and computer audio
  • Automotive audio systems
  • Professional audio equipment

Technical Specifications:

The TPA4411YZHT boasts technical specifications that make it a robust choice for audio amplification needs:

  • Supply Voltage Range: (Specify range)
  • Output Power: (Specify power)
  • Total Harmonic Distortion (THD): (Specify THD)
  • Signal-to-Noise Ratio (SNR): (Specify SNR)
  • Package Type: YZHT (Specify package details)

For detailed information, please refer to the TPA4411YZHT datasheet provided by Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8616 $51.5088
43+ $2.3480 $100.9640
66+ $2.2746 $150.1236
91+ $2.2012 $200.3092
118+ $2.1279 $251.0922
158+ $1.9078 $301.4324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess