EN
  • EN
  • DE

TPA4411RTJR

Part No TPA4411RTJR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .1W STER AB 20WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 100mW x 2 @ 16 Ohm
Supply Voltage - Operating 1.8 V to 4.5 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QFN (4x4)
Dimension 20-WFQFN Exposed Pad
Win Source Part Number 142844-TPA4411RTJR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA4411RTJR CAD Model

Description

TPA4411RTJR Audio Amplifier by Texas Instruments

TPA4411RTJR Audio Amplifier

The TPA4411RTJR from Texas Instruments is a high-fidelity audio amplifier designed to deliver premium sound quality for a variety of applications. This state-of-the-art device is a testament to Texas Instruments' commitment to providing advanced audio solutions that enhance the listening experience for users around the globe.

The TPA4411RTJR is a stereo headphone amplifier that operates on a single 2.5V to 5.5V power supply, making it ideal for portable audio devices such as MP3 players, mobile phones, and tablets. Its low-power consumption and high efficiency are key features that help to extend the battery life of portable devices, ensuring users can enjoy their audio content for longer periods.

This amplifier is equipped with a DirectPath™ technology, which eliminates the need for large DC-blocking capacitors, thus saving space on the PCB and reducing overall system cost. The TPA4411RTJR also features a 105dB Signal-to-Noise Ratio (SNR) and a Total Harmonic Distortion plus Noise (THD+N) of less than 0.01%, which translates to crystal-clear audio output with minimal distortion.

The TPA4411RTJR comes in a compact QFN package, which is highly suitable for space-constrained applications. It also includes built-in thermal and short-circuit protection features that enhance the safety and reliability of the device. Additionally, the amplifier supports a wide range of headphone impedances, from 16Ω to 600Ω, offering flexibility in headphone selection for the end-user.

With its superior audio performance and integration features, the TPA4411RTJR is an excellent choice for designers and manufacturers looking to incorporate a high-quality audio amplifier into their products. Its robust design and ease of use make it a go-to solution for a multitude of audio amplification needs.

Key Features:

  • DirectPath™ technology
  • 105dB SNR
  • <0.01% THD+N
  • 2.5V to 5.5V single power supply
  • Supports 16Ω to 600Ω headphones
  • Thermal and short-circuit protection
  • Compact QFN package

For more information or to purchase the TPA4411RTJR audio amplifier, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7648 $52.5312
45+ $2.2686 $102.0870
69+ $2.1977 $151.6413
95+ $2.1268 $202.0460
122+ $2.0559 $250.8198
163+ $1.8432 $300.4416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,040 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess