EN
  • EN
  • DE

TPA3220DDWR

Part No TPA3220DDWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO/STER 105W 44HTSSOP / Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Package Tape & Reel
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 105W x 1 @ 4Ohm, 60W x 1 @ 8Ohm
Voltage - Supply 7V ~ 32V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 44-HTSSOP
Package / Case 44-TSSOP (0.240", 6.10mm Width) Exposed Pad
Base Product Number TPA3220
Other Names 296-51851-2,296-51851-1,TPA3220DDWR,296-51851-6
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260598-TPA3220DDWR
Ultra Librarian 3D Model Ultra Librarian TPA3220DDWR CAD Model

Description

Overview of Texas Instruments TPA3220DDWR

The TPA3220DDWR is a high-performance audio amplifier from Texas Instruments, designed for premium sound quality in various consumer electronics. This advanced Class-D amplifier is capable of delivering exceptional audio performance with its integrated features and state-of-the-art technology.

Key Features

  • Output Power: The TPA3220DDWR can drive up to 2 x 100W into 4-ohm loads, making it suitable for powering a wide range of speakers with high efficiency and low heat dissipation.
  • Audio Quality: With its high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), this amplifier ensures crystal-clear audio reproduction, preserving the integrity of the original sound.
  • Advanced Modulation Scheme: The amplifier utilizes a flexible modulation scheme that allows for either AD or BD modulation, optimizing performance for the given application.
  • Protection Features: The TPA3220DDWR includes multiple protection features such as overcurrent, overtemperature, and undervoltage protection, ensuring reliable operation and longevity of the device.
  • Integrated Feedback: The device features an integrated feedback design, which reduces external component count and simplifies the circuit design, leading to a more compact and cost-effective end product.

Applications

The TPA3220DDWR is highly versatile, suitable for a variety of applications such as:

  • Home theater systems
  • Professional audio equipment
  • Active speakers and soundbars
  • Commercial and residential audio systems

Technical Specifications

  • Package: The device comes in a 32-pin HTSSOP (DDW) package with PowerPAD™ for enhanced thermal performance.
  • Power Supply Range: It operates from a 18V to 34V supply, providing flexibility in system power design.
  • Integrated Self-Protection Circuits: These circuits guard against faults and ensure stable operation under adverse conditions.

The TPA3220DDWR is a testament to Texas Instruments' commitment to delivering high-quality audio solutions. Its robust feature set, combined with its superior audio performance, makes it an excellent choice for designers looking to create high-fidelity audio systems with a competitive edge.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0427 $52.5551
31+ $3.3171 $102.8301
47+ $3.2134 $151.0298
65+ $3.1098 $202.1370
84+ $3.0061 $252.5124
112+ $2.6951 $301.8512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess