EN
  • EN
  • DE

TPA3140D2PWP

Part No TPA3140D2PWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 10W 28HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 10W x 2 @ 8Ohm
Voltage - Supply 4.5V ~ 14.4V
Features Depop, Short-Circuit and Thermal Protection
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 28-HTSSOP
Package / Case 28-PowerTSSOP (0.173", 4.40mm Width)
Base Product Number TPA3140
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 689156-TPA3140D2PWP
Ultra Librarian 3D Model Ultra Librarian TPA3140D2PWP CAD Model

Description

Product Overview: TPA3140D2PWP from Texas Instruments

The TPA3140D2PWP is a high-performance, Class-D audio amplifier integrated circuit (IC) developed by Texas Instruments (TI), one of the leading manufacturers in the semiconductor industry. This IC is designed to deliver exceptional audio quality with high efficiency, making it an ideal solution for a range of consumer electronics such as soundbars, TVs, wireless speakers, and portable audio systems.

Key Features:

  • Output Power: The TPA3140D2PWP can deliver up to 20W into a 4Ω load or 10W into an 8Ω load per channel in stereo mode, with THD+N as low as 0.1%. This ensures powerful and clear audio output suitable for a variety of applications.
  • High Efficiency: With its advanced Class-D architecture, it achieves greater than 90% efficiency, which not only reduces energy consumption but also minimizes heat generation, thereby negating the need for bulky heat sinks and allowing for more compact system designs.
  • Audio Quality: TI's proprietary closed-loop architecture and advanced modulation techniques help maintain high audio quality with a superior signal-to-noise ratio (SNR) and low distortion.
  • Integrated Protection: The TPA3140D2PWP includes various protection features such as overcurrent, overtemperature, and undervoltage protection, ensuring reliable operation and longevity of the product.
  • Flexibility: It offers multiple switching rates, which allows designers to optimize the amplifier for their specific application, balancing between audio performance and potential interference with wireless communication bands.

Product Specifications:

Encased in a 28-pin HTSSOP (PWP) package, the TPA3140D2PWP operates over a wide supply voltage range from 4.5V to 26V, making it versatile for use in various electronic devices. It also features a configurable gain setting, allowing for design flexibility and ease of integration into a wide range of audio systems.

Applications:

The versatility of the TPA3140D2PWP makes it suitable for a multitude of audio applications, including but not limited to:

  • Wireless speakers
  • Soundbars and TV audio systems
  • Portable audio docks
  • Home theater systems
  • Aftermarket automotive audio systems

With its combination of power, efficiency, and audio quality, the TPA3140D2PWP stands out as a robust audio amplification solution for designers looking to enhance the user experience in their audio products.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6406 $51.2480
195+ $0.5257 $102.5115
295+ $0.5092 $150.2140
410+ $0.4928 $202.0480
525+ $0.4764 $250.1100
705+ $0.4271 $301.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess