EN
  • EN
  • DE

TPA3107D2PAPRG4

Part No TPA3107D2PAPRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 15W STER 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 15W x 2 @ 6 Ohm
Supply Voltage - Operating 10 V to 26 V
Features Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-HTQFP (10x10)
Dimension 64-TQFP Exposed Pad
Win Source Part Number 055364-TPA3107D2PAPRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA3107D2PAPRG4 CAD Model

Description

The TPA3107D2PAPRG4 is a high-performance, stereo Class-D audio amplifier designed by Texas Instruments, renowned for delivering exceptional sound quality with high efficiency. This audio amplifier is an ideal solution for a wide range of consumer electronics, including TVs, soundbars, portable speakers, and home theater systems. With its advanced features and compact design, the TPA3107D2PAPRG4 ensures a superior audio experience for both end-users and audio enthusiasts alike.

Key Features:

  • Output Power: Capable of delivering up to 10W per channel into an 8Ω load, this amplifier can drive a wide range of speakers with clarity and power.
  • High Efficiency: With a Class-D architecture, it provides a high efficiency of over 90%, reducing heat dissipation and energy consumption, making it suitable for energy-sensitive applications.
  • Advanced Modulation: The device employs a sophisticated Pulse Width Modulation (PWM) technique that minimizes distortion and produces high-quality audio output.
  • Thermal and Overcurrent Protection: Built-in protection mechanisms ensure the longevity of the amplifier by safeguarding it against overheating and overcurrent conditions.
  • Low Idle Power Loss: It features a low idle loss which contributes to its overall power efficiency, making it an eco-friendly choice for modern audio solutions.
  • Flexible Supply Voltage: The TPA3107D2PAPRG4 operates over a wide supply voltage range, accommodating various power requirements for different applications.

Applications:

  • Television sets
  • Soundbars and docking stations
  • Home theater systems
  • Portable audio devices

The TPA3107D2PAPRG4 is designed with the end-user in mind, featuring easy implementation into existing systems with minimal external components. Its small footprint and lead(Pb)-free terminal plating make it not only space-efficient but also environmentally friendly. Whether for professional or DIY audio projects, the TPA3107D2PAPRG4 from Texas Instruments stands out as a reliable and efficient choice for high-quality audio amplification.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess