EN
  • EN
  • DE

TPA3106D1VFP

Part No TPA3106D1VFP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 40W 32HLQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Tray
Product Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 40W x 1 @ 8Ohm
Voltage - Supply 10V ~ 26V
Features Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 32-HLQFP (7x7)
Package / Case 32-LQFP Exposed Pad
Base Product Number TPA3106
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 848147-TPA3106D1VFP
Ultra Librarian 3D Model Ultra Librarian TPA3106D1VFP CAD Model

Description

The TPA3106D1VFP is a high-performance audio amplifier from Texas Instruments designed to deliver exceptional sound quality with high efficiency. This component is a part of TI's extensive range of audio amplifiers that cater to a wide array of applications, from home theater systems to professional audio equipment.

Key Features

  • Output Power: The TPA3106D1VFP is capable of delivering up to 20 Watts per channel into an 8-ohm load, ensuring robust audio output for a variety of applications.
  • Audio Quality: With advanced modulation techniques, this amplifier provides high-quality audio performance with low THD+N (Total Harmonic Distortion plus Noise), ensuring a clear and precise audio experience.
  • Efficiency: It features a high efficiency of over 90%, reducing heat dissipation and eliminating the need for bulky heat sinks, making it ideal for compact audio solutions.
  • Integrated Feedback: The integrated feedback design simplifies the circuit and improves performance by reducing external component count.
  • Protection: The device includes various protection features such as over-temperature protection, over-current protection, and under-voltage protection, ensuring the longevity and reliability of the amplifier.

Applications

  • Home Theater Systems
  • Desktop Audio Systems
  • Powered Speakers
  • Television Sound Systems

Technical Specifications

  • Supply Voltage: Operates from a supply voltage range of 10V to 26V.
  • Amplifier Class: Class-D architecture provides high efficiency and low heat generation.
  • Signal-to-Noise Ratio (SNR): A high SNR ensures minimal noise in the audio output.
  • Package: Available in a 32-pin HTSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications.

The TPA3106D1VFP from Texas Instruments is a versatile and powerful audio amplifier solution that is perfect for designers looking to enhance the audio performance of their products with a reliable and efficient component.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4495 $56.6970
13+ $7.7535 $100.7955
20+ $7.5112 $150.2240
28+ $7.2689 $203.5292
36+ $7.0266 $252.9576
48+ $6.2997 $302.3856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,238 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess