EN
  • EN
  • DE

TPA3008D2PHPR

Part No TPA3008D2PHPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 10W STER 48TQFP / Audio Amp Speaker 2-CH Stereo 10W Class-D 48-Pin HTQFP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 10W x 2 @ 16 Ohm
Supply Voltage - Operating 8.5 V to 18 V
Features Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-HTQFP (7x7)
Dimension 48-TQFP Exposed Pad
Win Source Part Number 103034-TPA3008D2PHPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPA3008D2
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA3008D2PHPR CAD Model

Description

The TPA3008D2PHPR from Texas Instruments is a high-fidelity, class-D audio amplifier that delivers premium sound quality for a wide range of consumer electronics. This efficient device is designed to drive speakers with a power level of up to 20 Watts per channel into an 8-ohm load, making it an ideal choice for home theater systems, desktop audio setups, and active speakers.

Key Features:

  • Output Power: Capable of delivering 20 Watts per channel into an 8-ohm load, ensuring powerful and clear audio output.
  • Efficiency: Operates with a high efficiency of over 90%, which minimizes heat dissipation and energy loss, making it suitable for energy-sensitive applications.
  • Signal-to-Noise Ratio (SNR): Features an impressive SNR that exceeds 100 dB, providing a clean, noise-free listening experience.
  • Thermal and Overcurrent Protection: Comes with built-in protection mechanisms that safeguard the amplifier from damage due to overheating or excessive current.
  • Low Idle Power Loss: Designed to consume minimal power when in idle state, contributing to overall energy efficiency.
  • Surface-Mount Package: Available in a 28-pin HTSSOP (PowerPAD™) package, which is ideal for compact and space-constrained designs.

Applications:

  • Home Theater Systems
  • Desktop and Computer Audio
  • Active Speaker Systems
  • Television Soundbars
  • Other Audio Electronics

The TPA3008D2PHPR is designed with simplicity in mind, allowing for easy integration into various audio applications. Its advanced modulation scheme reduces EMI, and it operates over a wide supply voltage range, accommodating different power sources. With Texas Instruments' reputation for quality and reliability, the TPA3008D2PHPR stands out as a robust audio amplification solution that meets the needs of audiophiles and casual listeners alike.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8665 $53.5995
7+ $14.6597 $102.6179
11+ $14.2016 $156.2176
15+ $13.7435 $206.1525
19+ $13.2854 $252.4226
26+ $11.9110 $309.6860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,021 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess