EN
  • EN
  • DE

TPA3001D1PWPR

Part No TPA3001D1PWPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono 20W Class-D 24-Pin HTSSOP EP T/R / IC AMP AUDIO PWR 20W D 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 20W x 1 @ 8 Ohm
Supply Voltage - Operating 8 V to 18 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HTSSOP
Dimension 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 033450-TPA3001D1PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPA3001D1
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA3001D1PWPR CAD Model

Description

The TPA3001D1PWPR from Texas Instruments is a high-fidelity audio power amplifier designed for demanding applications in both consumer and professional audio equipment. This efficient Class-D amplifier is capable of delivering up to 20 Watts of continuous power into a 4-ohm load with less than 0.5% THD+N, ensuring a high-quality audio output for a wide range of audio systems.

Featuring a single-ended input with high-performance specifications, the TPA3001D1PWPR provides excellent sound quality with a high signal-to-noise ratio (SNR) and low harmonic distortion. Its advanced oscillator/PLL circuit employs a multiple switching frequency option to avoid AM interference, which is a critical feature for audio applications.

The device comes in a 28-HTSSOP PowerPAD package that not only aids in thermal dissipation but also minimizes the footprint on the printed circuit board. This package is optimized for efficient heat sinking, which is essential for maintaining the amplifier’s performance and reliability over time.

The TPA3001D1PWPR is equipped with a range of protection features that ensure its safe operation under various conditions. These include over-current protection, thermal protection, and under-voltage protection. Additionally, the amplifier has a built-in pop suppression circuit that minimizes noise that can occur during power on and off transitions.

Texas Instruments has designed the TPA3001D1PWPR with simplicity in mind, requiring minimal external components, which makes it an ideal choice for applications where space and component count are at a premium. Applications for this amplifier include LCD TVs, DVD players, home stereo systems, and active speakers. With its robust design and high-quality audio output, the TPA3001D1PWPR is a reliable choice for enhancing your audio experience.

For detailed specifications, application notes, and design resources, visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1492 $57.0444
15+ $6.6866 $100.2990
24+ $6.4776 $155.4624
32+ $6.2687 $200.5984
42+ $6.0597 $254.5074
56+ $5.4328 $304.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,124 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess