EN
  • EN
  • DE

TPA2080D1YZGT

Part No TPA2080D1YZGT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.2W D 12DSBGA / Audio Amp Speaker 1-CH Mono 2.28W Class-D 12-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.28W x 1 @ 4 Ohm
Operating Supply Voltage 2.5 V ~ 5.2 V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 12-DSBGA
Package 12-UFBGA, DSBGA
Win Source Part Number 797784-TPA2080D1YZGT
Popularity Medium
Supply and Demand Status Limited
Family Name TPA2080D1
Introduction Date January 01, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA2080D1YZGT CAD Model

Description

Introducing the TPA2080D1YZGT from Texas Instruments

The TPA2080D1YZGT is a state-of-the-art audio amplifier integrated circuit brought to you by Texas Instruments, a leader in semiconductor solutions. This compact, high-efficiency device is designed to deliver exceptional audio quality to a variety of consumer electronics, making it an ideal choice for manufacturers looking to enhance the audio experience in their products.

Key Features

  • Output Power: The TPA2080D1YZGT offers a robust output power of 2.5 W into a 4-ohm load with a 5V supply, ensuring loud and clear sound reproduction.
  • Efficiency: With an advanced Class-D operation, this amplifier is highly efficient, which minimizes power loss and heat generation, thereby extending battery life in portable applications.
  • Audio Quality: It boasts a superior audio performance with a Signal-to-Noise Ratio (SNR) of 80 dB, which means reduced noise and clearer sound for the end-user.
  • Space-Saving Design: Encased in a tiny 9-ball WCSP (YZG) package measuring just 1.47 mm x 1.87 mm, the TPA2080D1YZGT is perfect for space-constrained applications.
  • Flexibility: This IC is designed to work with a supply voltage range from 2.5V to 5.5V, offering flexibility across different design specifications.
  • Thermal Protection: The built-in thermal shutdown protection ensures reliability and longevity by protecting the device from overheating.

Applications

The TPA2080D1YZGT is highly versatile and can be used in a wide range of applications including, but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Tablets
  • Handheld Gaming Devices
  • Laptop and Notebook Computers

Conclusion

The TPA2080D1YZGT from Texas Instruments represents the perfect blend of size, performance, and efficiency. Whether it's enhancing the sound quality of a smartphone or providing a powerful audio output for a portable speaker, this IC is engineered to meet the rigorous demands of modern electronics. By incorporating the TPA2080D1YZGT into your design, you can ensure your product stands out in the crowded marketplace with superior sound performance.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4266 $51.1920
255+ $0.3996 $101.8980
390+ $0.3861 $150.5790
560+ $0.3591 $201.0960
725+ $0.3456 $250.5600
905+ $0.3321 $300.5505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,750 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess