EN
  • EN
  • DE

TPA2018D1YZFR

Part No TPA2018D1YZFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 3W MONO 9DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3W x 1 @ 4 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Differential Inputs, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-DSBGA
Dimension 9-UFBGA, DSBGA
Win Source Part Number 033435-TPA2018D1YZFR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA2018D1YZFR CAD Model

Description

The Texas Instruments TPA2018D1YZFR is a high-fidelity, filter-free class-D audio amplifier with dynamic range compression (DRC) and automatic gain control (AGC). This advanced audio solution is designed to deliver premium sound quality in a compact form factor, making it an ideal choice for portable and space-constrained applications such as smartphones, tablets, laptops, and other personal electronics.

Key Features

  • Output Power: Capable of delivering 2.5W into a 4Ω load with less than 1% THD+N, ensuring powerful and clear audio output.
  • Dynamic Range Compression: The integrated DRC/AGC circuits help to protect speakers from damage due to over-powering and improve the listening experience by automatically adjusting the audio to optimal levels.
  • Efficiency: As a class-D amplifier, the TPA2018D1YZFR offers greater than 90% power efficiency, which is beneficial for battery-powered devices by extending their usage time.
  • Filter-Free Operation: This feature reduces the need for external components, thereby minimizing the overall design footprint and simplifying the circuit design.
  • Advanced Modulation Scheme: The device uses a patented 3D gain modulation scheme that reduces electromagnetic interference (EMI), which is critical for applications near sensitive RF and wireless communication circuits.

Technical Specifications

  • Supply Voltage: Operates from a 2.5V to 5.5V supply, providing versatility across different power environments.
  • Package: Available in a compact 14-pin DSBGA (YZF) package, it is designed for space-saving applications.
  • Thermal Protection: Built-in thermal and over-current protection to ensure the longevity and reliability of both the amplifier and the overall system.

Applications

The TPA2018D1YZFR is suitable for a wide range of applications that require high-quality audio amplification with minimal power consumption. It is commonly used in:

  • Mobile Phones
  • Portable Media Players
  • Notebook Computers
  • Tablet Devices
  • Portable Gaming Systems

With its robust feature set and Texas Instruments' reputation for quality, the TPA2018D1YZFR stands out as a superior audio amplification solution for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7359 $51.9821
45+ $2.2448 $101.0160
69+ $2.1747 $150.0543
96+ $2.1045 $202.0320
123+ $2.0344 $250.2312
165+ $1.8239 $300.9435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess