EN
  • EN
  • DE

TPA2010D1

Part No TPA2010D1
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 2.5-W MONO FILTER-FREE CLASS-D AUDIO POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271794-TPA2010D1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA2010D1 CAD Model

Description

The TPA2010D1 from Texas Instruments is a high-fidelity audio power amplifier integrated circuit designed to provide a premium audio experience in a wide range of applications. This efficient Class-D amplifier is capable of delivering 2.5W of continuous RMS power into a 4Ω load with less than 1% distortion (THD+N), making it an excellent choice for portable and space-constrained audio applications.

Key Features:

  • High Efficiency: The TPA2010D1 offers a high efficiency of over 90%, which not only conserves energy but also minimizes heat generation, enabling the use in applications without the need for bulky heat sinks.
  • Low Quiescent Current: Its low idle current consumption ensures minimal battery drain when in standby mode, extending the battery life in portable devices.
  • Advanced Pop & Click Suppression: Texas Instruments has incorporated technology to reduce pop and click noises during power cycling, providing a smoother user experience.
  • Flexible Supply Voltage: It operates over a wide supply voltage range from 2.5V to 5.5V, accommodating various power sources and allowing for versatile design options.
  • Thermal and Short-Circuit Protection: Built-in thermal and short-circuit protection features safeguard the amplifier and connected components from potential damage.

Applications:

The TPA2010D1 is suitable for a diverse array of applications, including but not limited to:

  • Mobile Phones and Smartphones
  • Portable Media Players
  • Handheld Gaming Devices
  • Tablet Computers
  • Portable Speakers
  • GPS Devices

Design Support:

Texas Instruments provides extensive design support for the TPA2010D1, including application notes, reference designs, and evaluation modules to assist engineers in integrating the amplifier into their projects with ease.

With its compact size, the TPA2010D1 comes in a space-saving 3mm x 3mm QFN package, making it an ideal audio amplification solution for products where space is at a premium. Its performance and features make it a top choice for designers looking to enhance the audio quality and efficiency of their portable and space-sensitive audio systems.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8128 $52.8320
150+ $0.6670 $100.0500
235+ $0.6461 $151.8335
320+ $0.6253 $200.0960
415+ $0.6044 $250.8260
555+ $0.5419 $300.7545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess