EN
  • EN
  • DE

TPA2000D2PWPRG4

Part No TPA2000D2PWPRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2W STER 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Bulk
Product Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2W x 2 @ 3Ohm
Voltage - Supply 4.5V ~ 5.5V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Supplier Device Package 24-HTSSOP
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Base Product Number TPA200
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 689097-TPA2000D2PWPRG4
Ultra Librarian 3D Model Ultra Librarian TPA2000D2PWPRG4 CAD Model

Description

The TPA2000D2PWPRG4 is a high-fidelity audio amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This audio amplifier is specifically engineered to deliver exceptional sound quality and power efficiency, making it an ideal choice for a wide range of audio applications.

Key Features

  • Amplifier Class: The TPA2000D2PWPRG4 is a Class-D amplifier, which ensures high efficiency and low heat dissipation. This makes it suitable for battery-powered devices where power conservation is critical.
  • Output Power: It is capable of delivering up to 2 watts per channel into a 4-ohm load, providing sufficient power for a variety of audio applications without compromising sound quality.
  • Signal-to-Noise Ratio (SNR): Boasting an impressive signal-to-noise ratio, the TPA2000D2PWPRG4 ensures clear audio reproduction by minimizing background noise and interference.
  • Thermal and Short-Circuit Protection: The device includes built-in thermal and short-circuit protection features, which safeguard the amplifier and connected components from potential damage due to overheating or wiring issues.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various power sources and enabling flexible design options for product developers.

Applications

The TPA2000D2PWPRG4 is versatile and can be used in a multitude of devices, including:

  • Portable and wireless speakers
  • Smartphones and tablets
  • Home entertainment systems
  • Desktop and laptop computers
  • Portable media players

Package and Quality

This audio amplifier comes in a PowerPAD MSOP package, which is designed to optimize the thermal performance and minimize the footprint on the printed circuit board (PCB). Texas Instruments' commitment to quality ensures that the TPA2000D2PWPRG4 meets the highest industry standards for reliability and performance.

Conclusion

In conclusion, the TPA2000D2PWPRG4 from Texas Instruments is a powerful, efficient, and reliable audio amplifier that offers superb audio quality for an array of electronic products. Its advanced features and protective measures make it a top choice for designers and manufacturers seeking to enhance the audio experience in their devices.

You May Also Be Interested in

UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess