EN
  • EN
  • DE

TPA2000D1PW

Part No TPA2000D1PW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 2-W FILTERLESS MONO CLASS-D AUDIO POWER AMPLIFIER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2W x 1 @ 4 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
Features Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 16-TSSOP
Package 16-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1271783-TPA2000D1PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPA2000D1
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPA2000D1PW CAD Model

Description

Overview of Texas Instruments TPA2000D1PW

The TPA2000D1PW is a high-fidelity, filter-free class-D audio amplifier from Texas Instruments, designed to provide a high-quality audio experience for a wide range of consumer electronics. Its small form factor and efficient power management make it an ideal choice for portable applications such as mobile phones, tablets, and other handheld devices.

Key Features

  • Output Power: The TPA2000D1PW can deliver 2W into a 4-ohm load with a 5V power supply, ensuring loud and clear sound output for its size.
  • Efficiency: It operates with high efficiency, which not only conserves energy but also minimizes the heat generated, a critical factor in portable and space-constrained applications.
  • Filter-Free Operation: This amplifier does not require output filters, which reduces external component count and simplifies the circuit design.
  • Thermal and Short-Circuit Protection: The device includes built-in thermal and short-circuit protection features that safeguard the amplifier and the speakers from potential damage.
  • Space-Saving Design: Housed in a 20-pin TSSOP package, the TPA2000D1PW is designed for space-saving in PCB design, which is crucial for modern, compact electronic devices.

Applications

The TPA2000D1PW is versatile and can be used in a variety of audio applications. Its primary use is in portable audio devices, but it is also well-suited for:

  • Wireless speakers
  • Bluetooth headphones
  • Personal digital assistants (PDAs)
  • Portable gaming devices

Technical Specifications

With a wide supply voltage range from 2.5V to 5.5V, the TPA2000D1PW is flexible and can be powered by various battery technologies. It also features a low shutdown current of 0.1µA, which is beneficial for extending battery life in portable applications.

In conclusion, the TPA2000D1PW from Texas Instruments is a compact, efficient, and powerful audio solution that meets the demands of modern portable electronics with its superior sound quality and ease of integration.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5326 $54.3912
27+ $3.7191 $100.4157
42+ $3.6029 $151.3218
58+ $3.4867 $202.2286
75+ $3.3704 $252.7800
100+ $3.0218 $302.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess