EN
  • EN
  • DE

TPA112DGNR

Part No TPA112DGNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR .07W STER 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 70mW x 2 @ 8 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP-PowerPad
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Win Source Part Number 128854-TPA112DGNR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA112DGNR CAD Model

Description

The TPA112DGNR is a state-of-the-art audio amplifier integrated circuit (IC) developed by Texas Instruments, renowned for its high-quality semiconductor products. This IC is designed to cater to the needs of modern audio applications by providing a high-fidelity audio amplification solution.

The TPA112DGNR belongs to Texas Instruments' extensive range of audio amplifiers, specifically falling under the category of Class-D amplifiers. Class-D amplifiers are known for their efficiency, as they generate less heat and consume less power compared to traditional Class-A or Class-AB amplifiers. This makes the TPA112DGNR an ideal choice for battery-powered devices, portable audio systems, and applications where energy efficiency is a critical requirement.

Key Features:

  • High Efficiency: The TPA112DGNR offers excellent power efficiency, which is a hallmark of Class-D amplifiers. This efficiency translates into longer battery life for portable applications and reduced thermal management requirements.
  • Compact Design: Housed in a space-saving MSOP PowerPAD package, the TPA112DGNR is designed for compact and space-constrained applications, allowing for integration into a variety of modern electronic devices without taking up excessive board space.
  • Audio Performance: With its high-quality audio performance, the TPA112DGNR ensures clear and crisp sound reproduction, making it suitable for high-end audio equipment where sound quality is paramount.
  • Thermal and Short-Circuit Protection: The IC includes built-in thermal and short-circuit protection features, enhancing the reliability and longevity of the end product by preventing damage due to overheating or wiring faults.

Applications:

The versatility of the TPA112DGNR makes it suitable for a wide range of audio applications. These include:

  • Portable Audio Devices
  • Wireless Speakers
  • Home Theater Systems
  • Active Speakers
  • TV Soundbars

In conclusion, the TPA112DGNR from Texas Instruments is a highly efficient, compact, and reliable audio amplifier IC that offers superior sound quality for a variety of audio applications. Its advanced features and protection mechanisms make it an excellent choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess