EN
  • EN
  • DE

TPA032D02DCA

Part No TPA032D02DCA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 10W D 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 10W x 2 @ 4 Ohm
Supply Voltage - Operating 8 V to 14 V
Features Depop, Differential Inputs, Mute, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 48-HTSSOP
Dimension 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 1111010-TPA032D02DCA
Popularity Medium
Supply and Demand Status Balance
Quantity per package 40
Ultra Librarian 3D Model Ultra Librarian TPA032D02DCA CAD Model

Description

The TPA032D02DCA is a high-fidelity audio power amplifier designed by Texas Instruments (TI), tailored for use in a variety of consumer electronics. This versatile and efficient component is perfect for applications requiring high-quality sound reproduction with minimal power consumption.

Key Features

  • Output Power: The TPA032D02DCA delivers an impressive output power, ensuring loud and clear audio performance for its users.
  • Efficiency: With its advanced design, this audio amplifier operates with high efficiency, reducing heat generation and extending battery life in portable applications.
  • Signal-to-Noise Ratio (SNR): It boasts a high SNR, which means it can provide a pure audio signal with less unwanted noise, resulting in a better listening experience.
  • Thermal Protection: The device includes built-in thermal protection features that prevent it from overheating, ensuring long-term reliability and safety.
  • Low THD+N: The Total Harmonic Distortion plus Noise (THD+N) is kept low, preserving audio fidelity and clarity.

Applications

Thanks to its high-quality sound output and efficient operation, the TPA032D02DCA is suitable for a wide range of applications, including:

  • Television and home theater systems
  • Desktop and laptop computers
  • Portable speakers and docking stations
  • Smartphones and tablets
  • Gaming consoles

Technical Specifications

The TPA032D02DCA is designed to meet the rigorous demands of modern audio applications. Some of its technical specifications include a wide supply voltage range, low quiescent current, and support for multiple audio formats. It is also designed with a compact footprint, making it an ideal choice for space-constrained applications.

Conclusion

The TPA032D02DCA from Texas Instruments represents a blend of performance, efficiency, and reliability. With its advanced features and versatile application range, it stands out as a top choice for manufacturers and designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5302 $54.1208
10+ $11.1018 $111.0180
14+ $10.7548 $150.5672
20+ $10.4079 $208.1580
25+ $10.0610 $251.5250
34+ $9.0202 $306.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,540 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess