EN
  • EN
  • DE

TPA0312

Part No TPA0312
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 2.6-W STEREO AUDIO POWER AMPLIFIER WITH FOUR SELECTABLE GAIN SETTINGS AND MUX CONTROL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1271765-TPA0312
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA0312 CAD Model

Description

The TPA0312 from Texas Instruments is a state-of-the-art audio power amplifier that is designed to deliver high-quality sound with exceptional clarity and fidelity. This advanced audio solution is perfect for a wide range of applications, from professional audio equipment to consumer electronics.

Key Features:

  • High-Efficiency Class-D Operation: The TPA0312 operates as a Class-D amplifier, which ensures high power efficiency, reduced heat dissipation, and longer battery life in portable applications.
  • Advanced Audio Performance: With its superior audio performance, the TPA0312 offers low THD+N (Total Harmonic Distortion + Noise) and high SNR (Signal-to-Noise Ratio), resulting in clean, undistorted audio output.
  • Flexible Power Supply: The TPA0312 is designed to work with a wide range of power supplies, making it versatile for use in various devices and systems.
  • Integrated Protection Circuitry: To ensure reliability and longevity, the TPA0312 comes with built-in protection features including over-temperature, over-voltage, under-voltage, and short-circuit protection.
  • Small Footprint: The compact size of the TPA0312 allows for easy integration into space-constrained designs without compromising on power or audio quality.

Applications:

  • Wireless Speakers
  • Bluetooth Headphones
  • Home Theater Systems
  • Portable Audio Players
  • Automotive Audio Systems

The TPA0312 is an ideal choice for designers and engineers looking to incorporate a high-quality audio amplifier into their products. Its combination of high efficiency, excellent audio performance, and robust protection features make it a top-tier option for any audio amplification requirement.

Whether you are developing a new set of high-end speakers or upgrading an existing audio system, the TPA0312 from Texas Instruments offers the performance and reliability to meet the demands of audiophiles and casual listeners alike.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8752 $50.3776
32+ $3.1797 $101.7504
49+ $3.0803 $150.9347
68+ $2.9810 $202.7080
87+ $2.8816 $250.6992
117+ $2.5835 $302.2695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess