EN
  • EN
  • DE

TPA0243DGQRG4

Part No TPA0243DGQRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Amp Headphone/Speaker 1-CH Mono/2-CH Stereo 2W Class-AB 10-Pin HTSSOP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package HTSSOP EP
Lead Free Contains Lead
Max Operating Temperature 85 °C
Max Output Power 2 W
Max Power Dissipation 2.14 W
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Nominal Supply Current 15 mA
Number of Pins 10
Operating Supply Voltage 5 V
Output Power 2 W
Packaging Tape and Reel
Power Dissipation 2.14 W
Radiation Hardening No
RoHS Compliant
Supply Type Single
Weight 18.795734 mg
Win Source Part Number 1188556-TPA0243DGQRG4
Categories Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA0243DGQRG4 CAD Model

Description

The TPA0243DGQRG4 is a high-fidelity audio amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular model is part of the TPA series, which is known for its exceptional audio performance and reliability. The TPA0243DGQRG4 is specifically engineered to provide a premium audio experience for a wide range of applications.

Key Features:

  • Output Power: The TPA0243DGQRG4 delivers a robust output power, capable of driving a variety of speakers with clarity and power.
  • Signal-to-Noise Ratio (SNR): With an excellent SNR, this amplifier ensures a clean and clear audio signal, minimizing background noise and distortion.
  • Efficiency: The device is designed for high efficiency, which not only conserves power but also minimizes heat generation, ensuring longevity and reliability.
  • Thermal and Short-Circuit Protection: Built-in safety features protect the amplifier from damage due to overheating or short-circuit conditions.
  • Multiple Channel Configuration: It supports various configurations, allowing for flexibility in stereo and mono audio setups.

Applications:

The TPA0243DGQRG4 is suitable for a diverse set of applications, including:

  • Home and professional audio systems
  • Automotive audio systems
  • Portable and wireless speakers
  • Television and soundbar audio circuits

Technical Specifications:

Parameter Value
Amplifier Class AB
Number of Channels 4
Output Power per Channel Varies based on supply voltage and load
Total Harmonic Distortion + Noise (THD+N) Low
Supply Voltage Range Flexible to accommodate various designs
Package / Case MSOP PowerPAD

The TPA0243DGQRG4 is a testament to Texas Instruments' commitment to quality and performance in audio technology. Whether for consumer or professional use, this audio amplifier stands out for its superior sound quality, efficiency, and reliability.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess