EN
  • EN
  • DE

TPA0222PWPRG4

Part No TPA0222PWPRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.6W AB 24TSSOP / Audio Amp Headphone/Speaker 2-CH Stereo 2.6W Class-AB 24-Pin HTSSOP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo) with Mono and Stereo Headphones
Max Output Power x Channels @ Load 2.6W x 2 @ 3 Ohm
Operating Supply Voltage 4.5 V ~ 5.5 V
Features Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 24-HTSSOP
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 797774-TPA0222PWPRG4
Popularity Medium
Supply and Demand Status Limited
Family Name TPA0222
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPA0222PWPRG4 CAD Model

Description

The TPA0222PWPRG4 is a state-of-the-art audio amplifier integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular IC is tailored for high-quality sound applications and is widely used in both consumer and professional audio equipment.

Key Features

  • Output Power: The TPA0222PWPRG4 can deliver 2 Watts of continuous RMS power per channel into a 4-ohm load, with a supply voltage of 5V, making it suitable for a range of audio applications.
  • Efficiency: Its high efficiency of 90% helps to minimize heat generation, thereby reducing the need for heat sinks and allowing for more compact designs.
  • Signal-to-Noise Ratio (SNR): It boasts an impressive SNR of 100 dB, providing clear and high-quality audio output with minimal background noise.
  • Thermal and Short-Circuit Protection: The IC includes built-in thermal and short-circuit protection features, enhancing the durability and reliability of the end product.

Applications

The TPA0222PWPRG4 is versatile and can be used in various applications such as:

  • Portable and desktop speakers
  • Multimedia monitors and screens
  • Home stereo systems
  • Mini and micro component systems

Technical Specifications

Some of the technical specifications of the TPA0222PWPRG4 include:

  • Power Supply Range: 4.5V to 5.5V
  • Load Impedance: Stable operation with 4-ohm speakers
  • Packaging: PowerPAD™ MSOP package, which enhances thermal performance
  • Pin Count: 24 pins

Quality and Support

TI is known for its commitment to quality and the TPA0222PWPRG4 is no exception. It is designed to meet the rigorous standards of the industry and comes with TI's comprehensive technical support and resources, ensuring that designers and engineers can confidently integrate this IC into their audio solutions.

For more detailed information, including datasheets, reference designs, and ordering options, visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess