EN
  • EN
  • DE

TPA0172PWP

Part No TPA0172PWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2W STER 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2W x 2 @ 4 Ohm
Supply Voltage - Operating 4.5 V to 5.5 V
Features Depop, Differential Inputs, I2C, Input Multiplexer, Mute, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HTSSOP
Dimension 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 083416-TPA0172PWP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA0172PWP CAD Model

Description

The TPA0172PWP is a high-fidelity audio power amplifier integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This versatile amplifier is well-suited for a range of audio applications, from portable devices to home entertainment systems, offering a perfect blend of power efficiency and audio performance.

Key Features:

  • Power Output: The TPA0172PWP is capable of delivering 2.1 watts of continuous RMS power per channel into a 4-ohm load, ensuring robust sound quality for its size.
  • Efficiency: With its Class-AB architecture, the device offers an excellent efficiency rate, reducing power consumption and heat generation, making it ideal for battery-powered applications.
  • Signal-to-Noise Ratio (SNR): Boasting a high SNR, this amplifier ensures a clear audio output with minimal background noise, enhancing the listening experience.
  • Thermal and Short-Circuit Protection: The TPA0172PWP comes with built-in thermal and short-circuit protection features, ensuring the longevity and reliability of both the amplifier and the connected speakers.
  • Multiple Gain Settings: It offers flexibility with multiple gain settings, allowing users to fine-tune the audio output to their preferences.

Applications:

The TPA0172PWP is ideal for a variety of audio applications, including:

  • Portable and desktop speakers
  • Home stereo systems
  • Television soundbars
  • PC audio systems

Package and Quality:

This audio amplifier is available in a 24-pin TSSOP (Thin Shrink Small Outline Package) with the designation PWP, offering a compact footprint for space-constrained applications. The TPA0172PWP is designed to meet the high-quality standards set by Texas Instruments, ensuring reliable performance and durability.

Conclusion:

Whether you're an audio enthusiast looking to build a custom speaker system or a manufacturer seeking a reliable amplifier for your next product, the TPA0172PWP from Texas Instruments is a solid choice that combines performance, efficiency, and versatility in a compact package.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8228 $50.8104
44+ $2.3162 $101.9128
67+ $2.2438 $150.3346
93+ $2.1714 $201.9402
120+ $2.0991 $251.8920
160+ $1.8819 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 245 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess