EN
  • EN
  • DE

TPA0152PWP

Part No TPA0152PWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 2-W STEREO AUDIO POWER AMPLIFIER WITH DIGITAL VOLUME CONTROL | IC AMP AUDIO PWR 2.8W AB 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels at Load 2.8W x 2 at 3Ohm
Supply Voltage (V) 4.5V ~ 5.5V
Features Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 24-HTSSOP
Manufacturer Package 24-TSSOP Exposed Pad
Family Part Number TPA0152
Manufacturer Pack Quantity 60
MSL Level 2 (1 Year)
Win Source Part Number 1271750-TPA0152PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA0152PWP CAD Model

Description

The TPA0152PWP from Texas Instruments is a robust audio power amplifier designed for high-quality sound applications. This efficient device is a part of TI's extensive range of audio amplifiers that cater to a variety of consumer electronics, offering both power and performance in a compact package.

Key Features

  • Output Power: The TPA0152PWP delivers 5-W into a 4-Ω load with a 5-V supply, making it suitable for a range of audio applications that require moderate power output.
  • Efficiency: Boasting a high efficiency of typically 90%, this amplifier minimizes power loss and heat dissipation, which is crucial for battery-powered devices.
  • Thermal and Overcurrent Protection: The built-in thermal and overcurrent protection features ensure reliability and longevity, safeguarding the amplifier from potential damage due to overheating or excessive current.
  • Surface-Mount Package: The TPA0152PWP comes in a TSSOP PowerPAD package, which is ideal for surface-mount technology, allowing for a more streamlined and compact circuit board design.

Applications

The versatile nature of the TPA0152PWP makes it an excellent choice for a variety of applications, including:

  • Portable and compact audio devices such as Bluetooth speakers and docking stations.
  • Desktop and laptop computers where space is at a premium and audio quality is desired.
  • Battery-powered gadgets where efficiency is paramount to prolong battery life.

Product Specifications

Parameter Value Supply Voltage (V<sub>CC) 2.5 V to 5.5 V Output Power (P<sub>O) 5 W (at 4 Ω) Package Type TSSOP PowerPAD Operating Temperature -40°C to 85°C

Overall, the TPA0152PWP from Texas Instruments stands as a high-performance solution for designers looking to enhance audio capabilities in their products without compromising on space or power efficiency.

You May Also Be Interested in

THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess