EN
  • EN
  • DE

TPA0132PWPR

Part No TPA0132PWPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.8W AB 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2.8W x 2 @ 3 Ohm
Supply Voltage - Operating 4.5 V to 5.5 V
Features Depop, Differential Inputs, Input Multiplexer, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HTSSOP
Dimension 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 033391-TPA0132PWPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA0132PWPR CAD Model

Description

Product Overview: TPA0132PWPR from Texas Instruments

The TPA0132PWPR by Texas Instruments is a state-of-the-art audio amplifier designed for high-quality sound amplification in a variety of applications. This advanced audio solution is part of TI's extensive range of audio products, known for their reliability, performance, and integration of the latest audio technologies.

Key Features

  • Power Output: The TPA0132PWPR delivers an impressive power output, ensuring clear and powerful audio reproduction suitable for a wide range of devices, including televisions, computers, portable speakers, and more.
  • Efficiency: With its high-efficiency operation, this audio amplifier minimizes power loss and heat generation, making it an excellent choice for energy-sensitive applications.
  • Sound Quality: The TPA0132PWPR is designed to produce high-fidelity audio with minimal distortion, providing users with a pristine listening experience.
  • Integration: This amplifier comes in a compact form factor, making it easy to integrate into various electronic devices without taking up excessive space.
  • Versatility: It supports a wide range of input sources and is compatible with various audio formats, offering flexibility for different audio system configurations.

Technical Specifications

  • Part Number: TPA0132PWPR
  • Manufacturer: Texas Instruments
  • Package / Case: HTSSOP
  • Output Type: Stereo
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: Designed to operate at various supply voltage levels compatible with industry standards.

Applications

The TPA0132PWPR is ideal for a broad range of applications where high-quality audio amplification is required. It is particularly well-suited for portable and consumer electronics, automotive audio systems, and home entertainment systems. Its versatility and performance make it a top choice for manufacturers looking to enhance the audio capabilities of their products.

For detailed information, datasheets, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0268 $51.4556
41+ $2.4836 $101.8276
63+ $2.4060 $151.5780
86+ $2.3284 $200.2424
112+ $2.2507 $252.0784
149+ $2.0179 $300.6671
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,400 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess