EN
  • EN
  • DE

TPA0103PWPR

Part No TPA0103PWPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.1W AB 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 3-Channel
Max Output Power x Channels @ Load 2.1W x 1 @ 4 Ohm; 575mW x 2 @ 4 Ohm
Supply Voltage - Operating 3 V to 5.5 V
Features Input Multiplexer, Mute, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HTSSOP
Dimension 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 033388-TPA0103PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA0103PWPR CAD Model

Description

The TPA0103PWPR by Texas Instruments is a high-fidelity audio amplifier designed for a wide range of applications. This amplifier is a part of the renowned TPA series, which is known for providing efficient audio amplification solutions with minimal power loss and heat generation. The TPA0103PWPR is particularly suitable for portable and space-constrained applications due to its small footprint and power efficiency.

Key Features and Benefits:

  • Output Power: The TPA0103PWPR offers a substantial output power that can drive a variety of speakers, making it versatile for different audio applications.
  • Efficiency: With its advanced design, this amplifier achieves high efficiency, reducing the power consumption and extending battery life in portable devices.
  • Thermal Management: The device incorporates thermal protection features that prevent overheating, ensuring reliable operation under various conditions.
  • Signal-to-Noise Ratio (SNR): It boasts a high SNR, which means it can deliver clear and crisp audio by minimizing background noise.
  • Low Distortion: The TPA0103PWPR maintains low harmonic distortion across its operating range, providing high-quality sound reproduction.
  • Multiple Gain Settings: Users can configure the amplifier for different gain settings, allowing customization for specific audio requirements.
  • Space-Saving Design: The TPA0103PWPR comes in a compact package, making it ideal for applications where PCB space is at a premium.

Applications:

The TPA0103PWPR is suitable for a broad spectrum of audio applications, including but not limited to:

  • Portable Audio Devices
  • Smartphones and Tablets
  • Wireless Speakers
  • Laptop and Desktop Computers
  • Home Entertainment Systems
  • Professional Audio Equipment

In conclusion, the TPA0103PWPR from Texas Instruments is a robust audio amplifier that offers a combination of power, efficiency, and audio quality. Its compact design and versatile features make it an excellent choice for designers and engineers looking to enhance the audio performance of their products.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess