EN
  • EN
  • DE

TNETE2004PAC

Part No TNETE2004PAC
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description MDIO-MANAGED QuadPHY FOUR 10BASE-T PHYSICAL-LAYER INTERFACES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Texas Instruments
Win Source Part Number 219586-TNETE2004PAC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TNETE2004PAC CAD Model

Description

The TNETE2004PAC is a robust Ethernet transceiver module designed by Texas Instruments, renowned for its high-performance networking solutions. This device is an essential component for enabling Ethernet connectivity in a wide range of applications, including industrial automation, embedded systems, and consumer electronics.

Key Features

  • High-Speed Networking: The TNETE2004PAC supports fast Ethernet speeds of up to 100Mbps, making it suitable for applications requiring quick data transfer and low latency.
  • Energy Efficient: With features like power-down and energy detection modes, the transceiver is optimized for low power consumption, contributing to energy-efficient designs.
  • Auto-Negotiation: This device supports auto-negotiation, allowing it to automatically select the best possible speed and duplex mode for communication with a network partner.
  • Flexible Media Interface: The TNETE2004PAC includes a flexible media interface capable of interfacing with various types of media and connectors, providing versatility in design.
  • Robust Design: Engineered to withstand harsh environments, the transceiver is designed for industrial temperature ranges and has built-in protection against electrical transients.

Applications

  • Industrial Control Systems
  • Embedded Computing
  • Networked Consumer Electronics
  • Building Automation
  • Automotive Infotainment Systems

Technical Specifications

The TNETE2004PAC operates over a supply voltage range of 3.3V and is available in a lead-free, environmentally friendly package. The transceiver's integrated circuits are designed for low-jitter performance, ensuring high-quality signal integrity for reliable data transmission.

Manufacturer Support

Texas Instruments provides comprehensive technical support for the TNETE2004PAC, including detailed datasheets, application notes, and design resources. This support ensures designers can efficiently implement the transceiver into their projects, reducing development time and accelerating time-to-market.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess