EN
  • EN
  • DE

TMX320C6747ZKB3

Part No TMX320C6747ZKB3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FLOATING-POINT 256-BGA / Floating-point Digital Signal Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Type Fixed/Floating Point
Interface Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 448kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating 0°C ~ 90°C
Mounting Style SMD
Manufacturer Package 256-BGA
Supplier Device Package 256-BGA (17x17)
Part Number Series TMS320C6747
Manufacturer Pack Quantity 90
MSL Level 4 (72 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813434-TMX320C6747ZKB3
Ultra Librarian 3D Model Ultra Librarian TMX320C6747ZKB3 CAD Model

Description

Product Overview: Texas Instruments TMX320C6747ZKB3

The Texas Instruments TMX320C6747ZKB3 is a high-performance digital signal processor (DSP) that forms part of the TMS320C674x DSP family. This powerful processor is designed to meet the intense processing demands of modern audio, telecommunications, industrial control, and many other embedded applications. With its advanced architecture and integrated features, the TMX320C6747ZKB3 offers a perfect blend of real-time processing capabilities and reduced power consumption.

Key Features

  • High-Performance Processing: The TMX320C6747ZKB3 operates at a core frequency of up to 375 MHz, providing up to 3000 MIPS (Million Instructions Per Second) of processing power. This makes it suitable for applications requiring intensive signal processing computations.
  • Large On-chip Memory: It comes with integrated memory, including 64KB of L1 program cache, 32KB of L1 data cache, and 256KB of L2 RAM, which can be configured as cache or direct access memory to optimize performance.
  • Enhanced Peripheral Set: A comprehensive set of peripherals supports a wide range of interfaces. These include an EMIF (External Memory Interface), McASP (Multichannel Audio Serial Port), McBSP (Multichannel Buffered Serial Port), MDIO (Management Data Input/Output), SPI, I2C, UART, and GPIOs.
  • Low-power Operation: The device is engineered for low-power consumption, featuring multiple power-down modes to reduce energy usage during idle periods.
  • Robust Security: Enhanced security features such as a secure boot, encryption, and secure JTAG provide protection against unauthorized access and code tampering.

Applications

The TMX320C6747ZKB3 is versatile and can be used in a variety of applications, including:

  • Professional audio equipment
  • Industrial control systems
  • Telecommunication infrastructure
  • Medical imaging devices
  • Automotive infotainment and telematics

With its powerful processing capabilities, extensive memory, and comprehensive peripheral integration, the TMX320C6747ZKB3 from Texas Instruments is well-suited for developers looking to create sophisticated systems that require reliable and efficient real-time signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess