EN
  • EN
  • DE

TMUX6208PWR

Part No TMUX6208PWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 36-V, LOW-RON, 8:1 PRECISION MUL / 1 Circuit IC Switch 8:1 6.2Ohm 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Number of Circuits 1
On-State Resistance (Max) 6.2Ohm
Channel-to-Channel Matching (ΔRon) 200mOhm
Voltage - Supply, Single (V+) 4.5V ~ 36V, ±4.5V ~ 16V
Voltage - Supply, Dual (V±) 4.5V ~ 36V, ±4.5V ~ 16V
Switch Time (Ton, Toff) (Max) 200ns, 290ns
-3db Bandwidth 30MHz
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 15pF, 138pF
Current - Leakage (IS(off)) (Max) 40pA
Crosstalk -65dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX6208PWRCT,296-TMUX6208PWRTR,296-TMUX6208PWRDKR
Standard Package 2,000
Win Source Part Number 974830-TMUX6208PWR
Ultra Librarian 3D Model Ultra Librarian TMUX6208PWR CAD Model

Description

The TMUX6208PWR from Texas Instruments is a state-of-the-art precision analog multiplexer that offers exceptional performance for a wide range of applications. This device is designed to provide high accuracy signal routing, thanks to its low on-resistance and low crosstalk between channels.

Key Features:

  • Low On-Resistance: The TMUX6208PWR features a very low on-resistance (RON) of typically 3 ohms, which ensures minimal signal distortion and attenuation.
  • Wide Supply Range: It operates over a wide supply range from 1.08V to 5.5V, making it suitable for various applications from battery-powered devices to industrial equipment.
  • Multiple Channels: This multiplexer provides 8:1 single-channel or dual 4:1 channel configurations, offering flexibility in signal routing for complex systems.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built-in, withstanding up to 2kV Human Body Model (HBM), which ensures robustness for industrial environments.
  • Low Leakage: The device boasts low leakage currents, which is critical for maintaining signal integrity in precision applications.
  • Break-Before-Make Switching: This feature prevents signal overlap during channel transitions, which is essential for avoiding transient signal glitches.

Applications:

The TMUX6208PWR is ideal for a variety of applications, including:

  • Data Acquisition Systems (DAQ)
  • Test and Measurement Equipment
  • Medical Devices
  • Communication Systems
  • Industrial Process Controls

Package and Quality:

The device comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, providing a compact solution for space-constrained applications. The TMUX6208PWR is also supported by Texas Instruments' commitment to quality and reliability, ensuring performance in the most demanding conditions.

Conclusion:

With its low on-resistance, wide supply range, multiple channel configurations, and robust ESD protection, the TMUX6208PWR from Texas Instruments is an excellent choice for engineers who require a reliable and precise analog multiplexer for their designs.

You May Also Be Interested in

Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4546 $54.5460
23+ $4.4756 $102.9388
35+ $4.3357 $151.7495
48+ $4.1959 $201.4032
62+ $4.0560 $251.4720
83+ $3.6364 $301.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 870 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess