EN
  • EN
  • DE

TMUX1309PWR

Part No TMUX1309PWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 2-CHANNEL, 4:1 GENERAL-PURPOSE A / 2 Circuit IC Switch 4:1 195Ohm 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 195Ohm
Channel-to-Channel Matching (ΔRon) 7Ohm
Voltage - Supply, Single (V+) 1.62V ~ 5.5V
Voltage - Supply, Dual (V±) 1.62V ~ 5.5V
Switch Time (Ton, Toff) (Max) 32ns, 40ns
-3db Bandwidth 500MHz
Charge Injection -6.5pC
Channel Capacitance (CS(off), CD(off)) 14pF, 7pF
Current - Leakage (IS(off)) (Max) 1nA (Typ)
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number TMUX1309
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX1309PWRTR,296-TMUX1309PWRDKR,296-TMUX1309PWRCT
Standard Package 2,000
Win Source Part Number 966565-TMUX1309PWR
Ultra Librarian 3D Model Ultra Librarian TMUX1309PWR CAD Model

Description

The Texas Instruments 966565-TMUX1309PWR is an analog switch, multiplexer, and demultiplexer interface IC.

  • Number of Circuits: 2
  • Switch Circuit: SP4T
  • On-State Resistance: 195Ohm
  • -3db Bandwidth: 500MHz
  • Voltage Range (V+): 1.62V to 5.5V
  • Voltage Range (V±): 1.62V to 5.5V
  • Package: 16-TSSOP (0.173", 4.40mm Width)
  • Operating Temperature: -40°C to 125°C (TA)
  • Standard Package: 2,000
  • Mounting: SMD (SMT)
  • Ideal Use: Applications that require an interface for analog switches, multiplexers, or demultiplexers

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3428 $51.4200
360+ $0.2813 $101.2680
555+ $0.2725 $151.2375
760+ $0.2637 $200.4120
985+ $0.2549 $251.0765
1,315+ $0.2285 $300.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,160 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess