EN
  • EN
  • DE

TMSDVC5402PGE100G4

Part No TMSDVC5402PGE100G4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL SIGNAL PROCESSOR 144LQFP / Fixed-Point, Digital Signal Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 100MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 32kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Win Source Part Number 797681-TMSDVC5402PGE100G4
Popularity Medium
Supply and Demand Status Limited
Family Name TMSDVC5402
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMSDVC5402PGE100G4 CAD Model

Description

The TMSDVC5402PGE100G4 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities and versatility in a wide range of applications. This advanced DSP is part of the TMS320 series, which is well-known for delivering efficient, powerful, and reliable solutions for complex digital signal processing tasks.

Key Features:

  • High-Speed Performance: The TMSDVC5402PGE100G4 boasts a robust architecture that allows for high-speed computation, making it ideal for real-time data processing and analysis.
  • Large Memory Capacity: Equipped with a generous memory, this DSP can handle extensive data sets and complex algorithms without compromising on speed or efficiency.
  • Low Power Consumption: Despite its power, the TMSDVC5402PGE100G4 is designed to be energy-efficient, ensuring that it can be used in applications where power conservation is crucial.
  • Advanced Peripherals: The device comes with a range of built-in peripherals that enhance its functionality and make it easier to integrate into various systems.
  • Scalable Architecture: The scalable nature of the TMSDVC5402PGE100G4 allows it to be used in both small-scale and large-scale applications, providing a flexible solution for DSP needs.

Applications:

The versatility of the TMSDVC5402PGE100G4 makes it suitable for a diverse array of applications, including but not limited to:

  • Telecommunications
  • Audio and video processing
  • Medical imaging
  • Industrial control systems
  • Instrumentation and diagnostics

Technical Specifications:

  • Core Processor: TMS320
  • Series: TMS320C54x
  • Operating Temperature: Specified by Manufacturer
  • Package / Case: 144-LQFP
  • Supplier Device Package: 144-LQFP (20x20)

Overall, the TMSDVC5402PGE100G4 from Texas Instruments is a powerful and reliable DSP that offers a perfect blend of performance, power efficiency, and versatility, making it an excellent choice for designers and engineers looking to tackle challenging signal processing tasks with ease.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess