EN
  • EN
  • DE

TMSC6727BZDH350TAN

Part No TMSC6727BZDH350TAN
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL SIGNAL PROCESSOR 256BGA / DSP Floating-Point 32bit/64bit 250MHz 2000MIPS 256-Pin BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C672x
Packaging Tray
Type Floating Point
Interface EBI/EMI, HPI, I2C, McASP, SPI
Clock Rate 350MHz
Non-Volatile Memory ROM (384 kB)
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 256-BGA
Manufacturer Package 256-BGA (17x17)
Win Source Part Number 797674-TMSC6727BZDH350TAN
Popularity Medium
Supply and Demand Status Limited
Family Name TMSC6727B
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMSC6727BZDH350TAN CAD Model

Description

Introducing the TMSC6727BZDH350TAN by Texas Instruments

Explore the cutting-edge capabilities of the TMSC6727BZDH350TAN, a state-of-the-art integrated circuit proudly brought to you by Texas Instruments. This advanced semiconductor is designed to meet the rigorous demands of modern electronic applications, offering a perfect blend of performance, efficiency, and reliability.

Key Features:

  • High Precision: The TMSC6727BZDH350TAN delivers unmatched accuracy and stability, making it ideal for applications that require precise measurements and control.
  • Robust Performance: Engineered to operate under challenging conditions, this product maintains its functionality across a wide range of temperatures and voltages, ensuring consistent performance when it matters most.
  • Energy Efficiency: With its focus on power conservation, the TMSC6727BZDH350TAN helps to reduce the overall energy consumption of your system, leading to longer battery life and reduced environmental impact.
  • Advanced Technology: Utilizing the latest innovations from Texas Instruments, this component integrates seamlessly into your designs, providing a sophisticated solution that keeps you ahead of the technological curve.
  • Compact Design: The small footprint of the TMSC6727BZDH350TAN allows for integration into space-constrained applications, without sacrificing performance or functionality.

Applications:

The versatility of the TMSC6727BZDH350TAN makes it suitable for a wide array of applications. It's particularly well-suited for:

  • High-precision instrumentation
  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure
  • Consumer electronics

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality, and the TMSC6727BZDH350TAN is no exception. Each component is subjected to rigorous testing and quality control measures to ensure that it meets the high standards that customers have come to expect from Texas Instruments.

Whether you're designing for the next generation of consumer gadgets or building robust industrial systems, the TMSC6727BZDH350TAN provides the reliability and performance necessary to drive your innovation forward. Trust Texas Instruments to power your creations with the best in electronic components.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess