EN
  • EN
  • DE

TMS570LS0432APZQQ1

Part No TMS570LS0432APZQQ1
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840765-TMS570LS0432APZQQ1
Ultra Librarian 3D Model Ultra Librarian TMS570LS0432APZQQ1 CAD Model

Description

The TMS570LS0432APZQQ1 is a highly integrated microcontroller unit (MCU) from Texas Instruments, designed for automotive and industrial applications that require high levels of safety and reliability. This advanced MCU is part of the Hercules TMS570 series, which is known for its robust architecture and safety features.

Key Features

  • Performance: The TMS570LS0432APZQQ1 operates at a frequency of up to 180 MHz, powered by the ARM Cortex-R4F CPU core. This allows for high-speed processing and real-time performance, making it suitable for demanding control applications.
  • Memory: It comes equipped with 432 KB of integrated Flash memory and 64 KB of RAM, providing ample space for complex software applications and data storage.
  • Safety: Designed with functional safety in mind, it features dual CPUs in lockstep, built-in self-test hardware, and a memory protection unit to enhance system safety and reliability.
  • Communication Interfaces: A range of communication options are available, including CAN, LIN, and FlexRay controllers, as well as Ethernet, making it highly versatile for various communication protocols.
  • Analog-to-Digital Converters (ADCs): The MCU includes multiple 12-bit ADCs, providing accurate analog signal conversion for sensor inputs.
  • Temperature Range: It is designed to operate over an extended temperature range, making it ideal for harsh environments.

Applications

The TMS570LS0432APZQQ1 is well-suited for a variety of safety-critical applications, including:

  • Automotive safety systems such as Electronic Stability Control (ESC)
  • Advanced Driver Assistance Systems (ADAS)
  • Industrial automation and control systems
  • Medical equipment
  • Aerospace and avionics systems

With its robust feature set and adherence to safety standards, the TMS570LS0432APZQQ1 MCU from Texas Instruments is a reliable choice for developers looking to create systems that cannot compromise on safety or performance.

You May Also Be Interested in

Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess