EN
  • EN
  • DE

TMS5703134DZWTQQ1

Part No TMS5703134DZWTQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 337NFBGA / MCU 16-bit/32-bit ARM Cortex R4F RISC 3MB Flash 1.2V/3.3V Automotive 337-Pin NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 180MHz
Connectivity CAN, EBI/EMI, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 120
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage 1.14 V ~ 3.6 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 797667-TMS5703134DZWTQQ1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name TMS5703134
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS5703134DZWTQQ1 CAD Model

Description

The TMS5703134DZWTQQ1 is a highly integrated microcontroller designed by Texas Instruments, aimed at demanding applications that require robust performance, high reliability, and advanced safety features. This microcontroller is part of the Hercules TMS570 series, which is specifically engineered to meet the rigorous standards of the automotive and industrial markets.

Key Features

  • Core: The device is built around a dual-core ARM Cortex-R4 architecture, with each core running at up to 180MHz. This provides the computational power needed for complex real-time processing and control tasks.
  • Memory: It comes equipped with an ample amount of integrated memory, including up to 3MB of Flash memory and 256KB of RAM, facilitating efficient data storage and quick access to vital code and variables.
  • Safety: Designed with functional safety in mind, it incorporates features that comply with ISO 26262 and IEC 61508 standards, making it suitable for safety-critical applications such as automotive safety systems and industrial automation controls.
  • Communication: The microcontroller supports a variety of communication interfaces, including CAN, LIN, Ethernet, and FlexRay, allowing for versatile connectivity options in complex systems.
  • Package: Housed in a 337-pin NFBGA (Non-leaded Finepitch Ball Grid Array) package, the TMS5703134DZWTQQ1 is designed for space-constrained applications while providing excellent thermal performance and reliability.

Applications

The TMS5703134DZWTQQ1 is ideal for a wide range of applications where safety and performance are paramount. This includes automotive systems such as electronic brake controllers, stability control, and advanced driver-assistance systems (ADAS). In the industrial sector, it can be used in motor control, process control, and robotics. Its robust design also makes it suitable for aerospace and defense applications where reliability under extreme conditions is required.

Support and Development

Texas Instruments provides comprehensive support for the TMS5703134DZWTQQ1, including development tools, software libraries, and reference designs. Developers can take advantage of TI's HALCoGen software for easy peripheral configuration, as well as the safety-focused Hercules Safety MCU Demos, which demonstrate how to implement the safety features of the Hercules MCU family.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess