EN
  • EN
  • DE

TMS5701203BPGEQQ1R

Part No TMS5701203BPGEQQ1R
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840764-TMS5701203BPGEQQ1R
Ultra Librarian 3D Model Ultra Librarian TMS5701203BPGEQQ1R CAD Model

Description

Product Overview: TMS5701203BPGEQQ1R - Texas Instruments

The TMS5701203BPGEQQ1R is a robust microcontroller unit (MCU) from the reputable Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. This high-performance MCU is part of the Hercules TMS570 series, which is well-known for its safety features and real-time control capabilities.

Key Features:

  • Performance: At the heart of the TMS5701203BPGEQQ1R is an ARM Cortex-R4F core that runs at a frequency of up to 180 MHz, providing the computational power necessary for complex algorithms and control systems.
  • Memory: With 1.25MB of integrated flash memory and 192KB of RAM, this MCU can handle a significant amount of code and data, ensuring smooth operation in demanding scenarios.
  • Safety: Safety is a paramount concern in the design of this MCU. It features built-in self-test hardware, error correction code (ECC) on both flash and RAM, and various other diagnostic features that contribute to its compliance with safety standards such as ISO 26262 and IEC 61508.
  • I/O Capabilities: The TMS5701203BPGEQQ1R offers an extensive set of peripherals including CAN, Ethernet, LIN, and FlexRay controllers, making it suitable for communication-intensive applications.
  • Temperature Range: This MCU operates over a wide temperature range, making it suitable for use in harsh environmental conditions often encountered in automotive and industrial settings.
  • Package: It comes in a 144-pin LQFP (Low-Profile Quad Flat Package) that ensures a compact footprint while providing enough pins for interfacing with other components in a system.

Applications:

The TMS5701203BPGEQQ1R is ideally suited for a variety of applications where reliability and safety are critical. These include automotive systems such as advanced driver-assistance systems (ADAS), electronic braking systems, and powertrain control. Additionally, it can be used in industrial automation systems, flight control systems, and other safety-critical applications that require high-integrity processing.

With its combination of performance, memory capabilities, and comprehensive safety features, the TMS5701203BPGEQQ1R from Texas Instruments represents a reliable choice for designers who require a high level of system integrity and operational efficiency.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $591.7911 $591.7911
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess