EN
  • EN
  • DE

TMS471R1F33APZQ

Part No TMS471R1F33APZQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category _
Manufacturer Texas Instruments
Win Source Part Number 219539-TMS471R1F33APZQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS471R1F33APZQ CAD Model

Description

Product Overview: TMS471R1F33APZQ

The TMS471R1F33APZQ is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of applications, particularly in the automotive and industrial sectors. This advanced MCU is part of Texas Instruments' Hercules™ TMS570 series, which is renowned for its robust ARM Cortex-R4F based processors that offer exceptional performance, safety features, and reliability.

Key Features:

  • Processor Core: At the heart of the TMS471R1F33APZQ lies an ARM Cortex-R4F core, capable of running at speeds up to 180 MHz. This powerful core provides the computational horsepower necessary for complex algorithms and control tasks.
  • Memory: It comes equipped with 256 KB of integrated RAM and 3 MB of flash memory, enabling efficient data storage and fast access to program instructions.
  • Safety Features: Designed with functional safety in mind, it includes built-in safety features that comply with the ISO 26262 standard, making it suitable for safety-critical applications in automotive systems such as ABS, airbags, and power steering.
  • Communication Interfaces: A variety of communication interfaces are supported, including CAN, LIN, SPI, and Ethernet, providing versatile connectivity options for different system requirements.
  • Analog-to-Digital Converters: The MCU is equipped with high-resolution ADCs that offer precise analog signal measurement, critical for sensor-based applications.
  • Temperature Range: It operates over an extended temperature range, ensuring reliable performance under varying environmental conditions.
  • Package: The TMS471R1F33APZQ is available in a 144-pin LQFP (Low Profile Quad Flat Package), which is ideal for space-constrained applications.

Applications:

The versatility of the TMS471R1F33APZQ makes it an ideal choice for a variety of applications, including:

  • Automotive systems such as engine control units, transmission control, and vehicle stability control.
  • Industrial automation, including motor control, robotics, and process control.
  • Aerospace systems, where reliability and safety are of paramount importance.

Conclusion:

In conclusion, the TMS471R1F33APZQ from Texas Instruments is a robust and reliable MCU that offers a combination of high performance, extensive safety features, and a wide range of connectivity options, making it an excellent choice for developers looking to create advanced and safety-critical applications.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess