EN
  • EN
  • DE
  • IT

TMS470AVF688FPZI

Part No TMS470AVF688FPZI
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Texas Instruments
Win Source Part Number 219524-TMS470AVF688FPZI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS470AVF688FPZI CAD Model

Description

The TMS470AVF688FPZI is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of industrial and automotive applications. This advanced MCU is part of the TMS470 series, which is well-known for its robust performance and reliability in challenging environments.

Key Features

  • Core: The TMS470AVF688FPZI is built around the ARM7TDMI-S™ processor core, operating at a speed of up to 55 MHz, which provides a balanced combination of performance and power efficiency.
  • Memory: It comes equipped with 512 KB of flash memory and 64 KB of RAM, allowing for ample space for complex program code and data storage.
  • I/O Capabilities: With up to 68 multiplexed input/output pins, this MCU offers versatile interfacing options with various peripherals and external devices, enhancing its adaptability to different system designs.
  • Communication Interfaces: It supports a range of communication protocols including CAN, UART, SPI, and I2C, facilitating easy integration into existing systems and networks.
  • Robust Timers: The MCU includes multiple 16-bit timers, a watchdog timer, and a real-time interrupt timer, which are essential for real-time task management and system monitoring.
  • Analog Features: The inclusion of a 10-bit analog-to-digital converter (ADC) with 24 channels allows for precise measurement and monitoring of analog signals.

Applications

The versatile nature of the TMS470AVF688FPZI makes it well-suited for a variety of applications, particularly those requiring high reliability and performance such as:

  • Automotive control systems
  • Industrial automation and control
  • Robotics
  • Motor control
  • Medical equipment

Quality and Reliability

As with all Texas Instruments products, the TMS470AVF688FPZI is manufactured to the highest quality standards, ensuring reliable operation even under extreme conditions. Its temperature range and packaging are designed to meet the stringent demands of automotive and industrial applications.

For developers and engineers looking for a powerful and dependable MCU, the TMS470AVF688FPZI from Texas Instruments offers an exceptional balance of performance, versatility, and reliability, making it an excellent choice for sophisticated electronic systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess